EN
  • EN
  • DE

TL2585-33IKTTR

Part No TL2585-33IKTTR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case D2PAK-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716675-TL2585-33IKTTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL2585-33IKTTR CAD Model

Description

The TL2585-33IKTTR is a highly integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This advanced product is part of TI’s extensive range of power management solutions, specifically tailored for applications requiring a stable and efficient low-dropout regulator (LDO).

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for powering a wide array of digital and analog circuits.
  • High Accuracy: It maintains a high level of voltage accuracy, ensuring reliable operation of sensitive electronic components.
  • Low Dropout: The TL2585-33IKTTR boasts a low dropout performance, which means it can maintain a regulated output even when the supply voltage is very close to the output voltage, maximizing efficiency.
  • Thermal Protection: The built-in thermal protection feature safeguards the device from overheating, enhancing its reliability and lifespan.
  • Current Limiting: A current limiting function is included to protect the circuit from excessive input currents, which can be critical in preventing damage during fault conditions.
  • Wide Operating Temperature Range: This device is designed to operate over a broad temperature range, making it suitable for various industrial and commercial applications.

Applications

The TL2585-33IKTTR is versatile and can be used in numerous applications. It is particularly well-suited for:

  • Consumer Electronics
  • Telecommunications Equipment
  • Portable Devices
  • Computing Peripherals
  • Power Supply Modules

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TL2585-33IKTTR is no exception. It is built to meet the rigorous standards expected in professional electronic environments, ensuring that it performs consistently over time and under varying conditions. The device is available in a compact package, allowing for efficient use of PCB space and ease of integration into existing designs.

Ordering Information

The product is supplied in tape and reel packaging, suitable for automated assembly processes, and is identified by its distinctive part number TL2585-33IKTTR. For detailed specifications, sample requests, or purchasing information, customers should contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8090 $54.2700
70+ $1.4844 $103.9080
105+ $1.4380 $150.9900
145+ $1.3916 $201.7820
190+ $1.3452 $255.5880
250+ $1.2060 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess