EN
  • EN
  • DE

S9S08DZ32F2MLH

Part No S9S08DZ32F2MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 53
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number S9S08DZ32
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 726728-S9S08DZ32F2MLH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S08DZ32F2MLH CAD Model

Description

Introducing the NXP S9S08DZ32F2MLH Microcontroller

The NXP S9S08DZ32F2MLH is a highly integrated microcontroller (MCU) that is part of the robust S08D family, designed for automotive and industrial applications that demand high levels of reliability and performance. With a 32KB flash memory capacity, this microcontroller is tailored for complex applications that require ample program storage and efficient data management.

Core Features

  • High-Performance HCS08 Core: At the heart of the S9S08DZ32F2MLH is the HCS08 core, which operates at up to 40 MHz, providing the computational power needed for demanding applications.
  • Memory: This MCU is equipped with 32KB of on-chip flash memory and 2KB RAM, offering a balanced combination of storage and speed for your application's requirements.
  • Robust I/O Capabilities: With a variety of peripheral options including multiple 8-bit and 16-bit timers, an 8-channel 10-bit analog-to-digital converter (ADC), and up to 39 general-purpose input/output (GPIO) pins, the S9S08DZ32F2MLH is well-suited for interfacing with a wide range of sensors, actuators, and other electronic components.
  • Advanced Integration: The MCU features an integrated CAN module for automotive and industrial networking, as well as a Serial Communications Interface (SCI) and a Serial Peripheral Interface (SPI) for additional connectivity options.
  • Low Power Consumption: Designed with power efficiency in mind, this MCU offers several power-saving modes, making it an excellent choice for battery-operated devices.

Reliability and Safety

The S9S08DZ32F2MLH is engineered to meet the stringent requirements of the automotive industry, including extended temperature ranges and rigorous quality standards. Its robust design ensures reliable operation in harsh environments, making it a preferred choice for safety-critical automotive applications such as body electronics, sensor nodes, and actuator controls.

Development Support

NXP provides comprehensive development support for the S9S08DZ32F2MLH, including software libraries, development tools, and reference designs to accelerate the development process. This support ensures that designers can fully utilize the capabilities of the MCU and bring their products to market more quickly and efficiently.

Whether you are developing an advanced automotive system or a sophisticated industrial control unit, the NXP S9S08DZ32F2MLH offers a blend of performance, integration, and reliability that is hard to match.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1415 $63.9905
16+ $7.5008 $120.0128
24+ $7.2663 $174.3912
33+ $7.0320 $232.0560
43+ $6.7976 $292.2968
57+ $6.0944 $347.3808
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess