EN
  • EN
  • DE

S9S08AW8AE0MLC

Part No S9S08AW8AE0MLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP / HCS08 Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808143-S9S08AW8AE0MLC
Ultra Librarian 3D Model Ultra Librarian S9S08AW8AE0MLC CAD Model

Description

The NXP S9S08AW8AE0MLC is a high-performance microcontroller designed to cater to a broad range of applications, particularly in the automotive and industrial sectors. This microcontroller is part of NXP's HCS08 family and is built on a Silicon On Insulator (SOI) process technology which significantly enhances its reliability and performance under harsh conditions.

At the heart of the S9S08AW8AE0MLC is an 8-bit S08 central processing unit (CPU) that runs at a speed of up to 40 MHz. This ensures swift processing and response times, ideal for time-critical applications. The device also boasts 8KB of flash memory, providing ample space for program storage, and 512 Bytes of RAM for efficient data handling.

One of the key features of this microcontroller is its robust set of I/O options. It comes equipped with multiple general-purpose input/output (GPIO) pins, which can be programmed to interface with a variety of peripherals and sensors. Additionally, it includes an array of communication interfaces such as I2C, SCI (UART), and SPI, allowing for versatile connectivity options.

The S9S08AW8AE0MLC is designed with power efficiency in mind. It supports multiple power-saving modes, which enable the device to reduce power consumption significantly when not in full operation. This makes it an excellent choice for battery-powered or energy-sensitive applications.

For enhanced functionality, the microcontroller features an 8-channel, 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals. This is particularly useful for sensor data acquisition and real-time monitoring tasks. The device also includes a background debugging system and on-chip in-circuit emulation (ICE) for comprehensive development support.

With its wide operating voltage range and temperature range, the NXP S9S08AW8AE0MLC is built to perform reliably in extreme environments, making it a preferred choice for automotive control systems, industrial automation, and other demanding applications.

Overall, the NXP S9S08AW8AE0MLC microcontroller is a versatile and robust component that offers a balanced combination of performance, power efficiency, and reliability, suitable for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1260 $61.2600
23+ $5.0266 $115.6118
36+ $4.8695 $175.3020
50+ $4.7124 $235.6200
64+ $4.5553 $291.5392
85+ $4.0841 $347.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,175 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess