EN
  • EN
  • DE

S9S08AW60E5CPUER

Part No S9S08AW60E5CPUER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935309681528, S9S08AW60E5CPUE, S9S08AW60E5CPUE-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893358-S9S08AW60E5CPUER
Ultra Librarian 3D Model Ultra Librarian S9S08AW60E5CPUER CAD Model

Description

NXP S9S08AW60E5CPUER Microcontroller

The NXP S9S08AW60E5CPUER is a high-performance microcontroller designed to cater to a wide range of embedded applications. This device is part of NXP's HCS08 family, which is renowned for its robust architecture, low power consumption, and versatile features that make it suitable for industrial, automotive, and consumer markets.

The S9S08AW60E5CPUER microcontroller is built around an 8-bit S08 central processing unit (CPU), which delivers a perfect balance between speed and power efficiency. With a maximum CPU frequency of 40 MHz, it provides the computational power necessary for complex tasks without compromising the device's energy footprint. The microcontroller comes with 60 KB of flash memory, which is ample space for storing application code, and 2 KB of RAM for runtime data processing.

This microcontroller also features a variety of integrated peripherals that enhance its functionality. These include an analog-to-digital converter (ADC) for interfacing with analog sensors, multiple timer/pulse-width modulation (PWM) channels for precise control over motors and other actuators, and a serial communications interface for easy data transfer with other devices. Additionally, it offers a rich set of input/output (I/O) pins, allowing it to interface with a broad range of external components.

One of the key advantages of the S9S08AW60E5CPUER is its low-power design, which includes multiple power-saving modes. These modes enable the microcontroller to conserve energy during periods of inactivity, making it an excellent choice for battery-powered or energy-sensitive applications.

The microcontroller is also designed with robustness in mind, featuring built-in protection against electrostatic discharge (ESD) and electromagnetic interference (EMI), ensuring reliable operation even in harsh environments. The device is available in a compact 64-QFP (quad flat package) form factor, which is suitable for space-constrained applications.

Overall, the NXP S9S08AW60E5CPUER microcontroller is a versatile and efficient solution for developers looking to create sophisticated embedded systems with stringent power and space requirements.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess