EN
  • EN
  • DE

S9KEAZN8AMTG

Part No S9KEAZN8AMTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 8KB (8K x 8) FLASH 16-TSSOP
Manufacturer NXP
Series Kinetis KEA
Package Tube
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name S9KEAZN8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893349-S9KEAZN8AMTG
Ultra Librarian 3D Model Ultra Librarian S9KEAZN8AMTG CAD Model

Description

The NXP S9KEAZN8AMTG is a highly integrated and efficient microcontroller designed to meet the needs of automotive and industrial applications. This robust MCU is part of NXP's S9KEA series, known for its low power consumption and high-performance operation.

Key Features:

  • Core: The S9KEAZN8AMTG features an ARM Cortex-M0+ core, which operates at up to 48 MHz, providing a balanced approach between energy efficiency and processing power.
  • Memory: It is equipped with 8KB of RAM and 64KB of flash memory, offering ample space for complex applications and software.
  • Communication Interfaces: This microcontroller includes a variety of communication interfaces such as I2C, SPI, and UART, enabling it to connect with other components and peripherals easily.
  • Analog Modules: It also comes with multiple analog modules, including a 12-bit ADC and a high-speed analog comparator, making it ideal for sensor interfacing and real-time control applications.
  • Timers and Counters: The device boasts a range of timers, including a Real-Time Clock, two 2-channel FlexTimers, and a Periodic Interrupt Timer, providing versatile timing solutions for any application.

Advanced Security and Safety:

With its focus on automotive and industrial applications, the S9KEAZN8AMTG incorporates features that ensure reliable operation under harsh conditions. It includes a watchdog timer, low-voltage detection, and loss of clock safety functions, which contribute to the overall stability and safety of the system it controls.

Efficient Power Management:

The microcontroller is designed with power efficiency in mind. It supports multiple power-saving modes, allowing developers to optimize energy consumption for battery-powered or energy-sensitive applications.

Package and Temperature Range:

The S9KEAZN8AMTG comes in a compact 32-pin QFN package, making it suitable for space-constrained designs. It operates over an extended temperature range, ensuring consistent performance in environments with extreme temperatures.

Applications:

Its versatile feature set makes it an excellent choice for a wide range of applications, including automotive body electronics, industrial control systems, sensor fusion, and small-scale robotics.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2855 $50.2810
54+ $1.8753 $101.2662
83+ $1.8167 $150.7861
114+ $1.7581 $200.4234
148+ $1.6995 $251.5260
197+ $1.5237 $300.1689
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,077 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess