EN
  • EN
  • DE
  • IT

S912ZVML32F3MKHR

Part No S912ZVML32F3MKHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64LQFP  /  S12Z series Microcontroller IC 16-Bit 50MHz 32KB (32K x 8) FLASH 64-HLQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number S912
Other Names 935334922528
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263752-S912ZVML32F3MKHR
Ultra Librarian 3D Model Ultra Librarian S912ZVML32F3MKHR CAD Model

Description

The NXP S912ZVML32F3MKHR is a robust microcontroller designed to cater to a wide range of automotive and industrial applications. This high-performance device is part of the 16-bit S12 MagniV portfolio, which integrates a microcontroller with the necessary analog, communication, and timing functions into a single mixed-signal chip.

Key Features

  • Core: The S912ZVML32F3MKHR is built around the S12Z core, which operates at a frequency of up to 50 MHz. The core is designed to deliver high performance and efficiency, making it ideal for handling complex tasks in real-time applications.
  • Memory: It comes with 32KB of flash memory and 2KB of RAM, providing ample space for application code and data storage. The flash memory is highly reliable and supports fast read and write operations.
  • Analog Features: The microcontroller includes an array of analog features such as a 12-bit analog-to-digital converter (ADC), multiple channels of pulse-width modulation (PWM), and analog comparators, which are essential for sensor interfacing and motor control applications.
  • Communication Interfaces: It offers a variety of communication interfaces including LIN (Local Interconnect Network) and SCI (Serial Communication Interface), enabling seamless data exchange with other components in a system.
  • Input/Output: The device provides numerous general-purpose input/output (GPIO) pins, which can be configured to interface with external devices, sensors, and actuators.
  • Package: The S912ZVML32F3MKHR is available in a 64-LQFP (Low-Profile Quad Flat Package), which is known for its small footprint and suitability for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, making it reliable under various environmental conditions.

Applications

Given its integrated analog features and communication capabilities, the S912ZVML32F3MKHR is ideal for automotive applications such as body control modules, door modules, and lighting control. It is also well-suited for industrial applications that require robust control systems, including factory automation and motor control.

Conclusion

The NXP S912ZVML32F3MKHR microcontroller offers a blend of performance, integration, and efficiency. Its comprehensive feature set and compact package make it a versatile choice for designers looking to streamline their embedded system designs while maintaining high reliability and functionality.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess