EN
  • EN
  • DE

S912ZVML12F3WKH

Part No S912ZVML12F3WKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 64-LQFP Exposed Pad
Case / Package 64-HLQFP (10x10)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14412, 935334919557, S912ZVML12F3WKH-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893322-S912ZVML12F3WKH
Ultra Librarian 3D Model Ultra Librarian S912ZVML12F3WKH CAD Model

Description

The NXP S912ZVML12F3WKH is a cutting-edge microcontroller unit (MCU) designed to meet the demanding needs of automotive and industrial applications. As a member of the S12 MagniV family, it integrates a sophisticated MCU with a smart mixed-signal capability, enabling it to deliver high performance and reliability in a compact package.

Key Features

  • Advanced MCU Core: At the heart of the S912ZVML12F3WKH is a 16-bit S12 core, offering up to 25 MHz bus speed for efficient data processing and control tasks. This core is optimized for low-power consumption and high-speed operation, ensuring robust performance for critical applications.
  • On-Chip Memory: The device boasts 128 KB of flash memory, providing ample space for complex program code and data storage. Additionally, it includes 8 KB of RAM for temporary data handling, ensuring smooth operation and multitasking capabilities.
  • Rich Peripherals: This MCU is equipped with a range of integrated peripherals such as multiple analog-to-digital converters (ADCs), a timer interface module, and a serial communication interface, which enable versatile connectivity and control options for various external devices and sensors.
  • Robust I/O Capabilities: With a comprehensive set of input/output ports, the S912ZVML12F3WKH can handle a variety of signals and drive external components directly, reducing the need for additional interface circuitry.
  • Automotive-Grade Design: Engineered to meet stringent automotive standards, this MCU operates reliably across a wide temperature range and is resilient to the harsh electrical environments typical in vehicle applications.

Applications

The NXP S912ZVML12F3WKH is ideally suited for a range of automotive applications, including body control modules, sensor interfaces, and motor control systems. Its integrated nature and robust feature set also make it a solid choice for industrial control systems, smart home devices, and other embedded systems that require a high level of integration and reliability.

Conclusion

With its powerful core, extensive memory, and versatile peripheral set, the NXP S912ZVML12F3WKH MCU stands out as a comprehensive solution for developers looking to create sophisticated and reliable automotive and industrial systems. Its robust design and integrated mixed-signal capabilities streamline development and enhance system performance, making it an excellent investment for future-proofing your applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9636 $50.8908
8+ $13.9188 $111.3504
12+ $13.4839 $161.8068
16+ $13.0489 $208.7824
20+ $12.6139 $252.2780
27+ $11.3091 $305.3457
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 469 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess