EN
  • EN
  • DE

S912ZVMC25F1MKK

Part No S912ZVMC25F1MKK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80TQFP / S12Z series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-TQFP-EP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 32K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP Exposed Pad
Supplier Device Package 80-TQFP-EP (12x12)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-13071,935320641557
Standard Package 480
Win Source Part Number 1165036-S912ZVMC25F1MKK
Ultra Librarian 3D Model Ultra Librarian S912ZVMC25F1MKK CAD Model

Description

NXP S912ZVMC25F1MKK Microcontroller

The NXP S912ZVMC25F1MKK is a powerful and versatile microcontroller designed to meet the demanding requirements of automotive and industrial applications. This microcontroller is part of the S12 MagniV portfolio, which is known for integrating a high-performance microcontroller with robust physical layer drivers, including LIN and CAN communication interfaces, all on a single chip.

At the heart of the S912ZVMC25F1MKK is a 16-bit S12 core that operates at a maximum frequency of 25 MHz, offering a balanced combination of processing power and energy efficiency. This makes it an ideal choice for applications that require sophisticated control algorithms without compromising on power consumption.

One of the standout features of this microcontroller is its integrated voltage regulator, which simplifies power supply design by enabling direct connection to the vehicle's battery. This integration reduces the number of external components required, leading to cost savings and a more reliable system design.

The S912ZVMC25F1MKK comes with 128 KB of flash memory, providing ample space for complex application code and data storage. Additionally, it is equipped with 8 KB of RAM, ensuring smooth execution of real-time tasks. The device also includes a range of peripherals, such as multiple timers, analog-to-digital converters (ADCs), and a serial communication interface, which further extend its capabilities in managing various tasks simultaneously.

For enhanced reliability, the S912ZVMC25F1MKK features error correction code (ECC) on the flash memory to ensure data integrity, particularly crucial in safety-critical automotive applications. It also boasts a wide operating temperature range, making it robust enough to withstand harsh environmental conditions.

Security is another key aspect of this microcontroller, with features designed to prevent unauthorized access to the device's memory. This is essential for protecting intellectual property and ensuring the integrity of the application code.

In summary, the NXP S912ZVMC25F1MKK is a highly integrated microcontroller that offers an excellent balance of performance, power efficiency, and advanced features, making it a top choice for engineers and designers working on automotive and industrial control systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0602 $66.1806
6+ $18.1007 $108.6042
9+ $17.5350 $157.8150
12+ $16.9694 $203.6328
16+ $16.4037 $262.4592
21+ $14.7068 $308.8428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess