EN
  • EN
  • DE

S912ZVMBA6F0MLF

Part No S912ZVMBA6F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity LINbus, SCI, SPI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 15
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 3.5V ~ 40V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13417, 935340136557
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932858-S912ZVMBA6F0MLF
Ultra Librarian 3D Model Ultra Librarian S912ZVMBA6F0MLF CAD Model

Description

The NXP S912ZVMBA6F0MLF is a high-performance microcontroller designed to cater to the increasing demands of automotive and industrial applications. This robust MCU is part of the S12 MagniV family, which integrates a sophisticated MCU with a smart voltage regulator to simplify system design and reduce the overall component count.

Key Features

  • Integrated Voltage Regulator: The device comes with an on-chip voltage regulator, allowing for a single power supply operation which significantly reduces system complexity.
  • Advanced MCU Core: At its core, the S912ZVMBA6F0MLF features a 16-bit S12Z core that operates at up to 50MHz, providing robust control for a wide range of applications.
  • Memory: Equipped with 128KB of flash memory and 8KB of RAM, this microcontroller offers ample space for complex programs and efficient data handling.
  • Rich Peripheral Set: It includes a variety of peripherals such as multiple SCI (Serial Communication Interface) channels, SPI (Serial Peripheral Interface) modules, and an I2C interface for versatile connectivity options.
  • Robust I/O Capabilities: The device boasts up to 59 General Purpose Input/Output (GPIO) pins, providing extensive interfacing capabilities.
  • Automotive-Grade: Designed with the automotive industry in mind, it meets stringent quality and reliability standards, making it suitable for applications such as engine control, sensor nodes, and body electronics.

Applications

The S912ZVMBA6F0MLF is ideal for a variety of applications, particularly in the automotive sector. It is well-suited for use in powertrain systems, chassis and safety mechanisms, body control modules, and in-vehicle networking. Its robust feature set also makes it a great choice for industrial control systems, home automation, and smart sensor applications.

Package and Quality

This microcontroller is offered in a 64-LQFP (Low Profile Quad Flat Package) which is designed for space-constrained applications. Furthermore, the S912ZVMBA6F0MLF is AEC-Q100 qualified, ensuring high reliability for automotive-grade applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0306 $60.1836
15+ $8.2303 $123.4545
22+ $7.9731 $175.4082
30+ $7.7159 $231.4770
39+ $7.4588 $290.8932
52+ $6.6871 $347.7292
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess