EN
  • EN
  • DE

S912ZVLA96F0CLCR

Part No S912ZVLA96F0CLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 32LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 6x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S912
Other Names 935320926528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263779-S912ZVLA96F0CLCR
Ultra Librarian 3D Model Ultra Librarian S912ZVLA96F0CLCR CAD Model

Description

The NXP S912ZVLA96F0CLCR is a high-performance microcontroller designed for automotive and industrial applications requiring robust operation and a wide range of connectivity options. This microcontroller is part of the S12 MagniV portfolio, which integrates a sophisticated MCU with smart analog features, making it an ideal solution for complex control systems.

Key Features:

  • Core: The S912ZVLA96F0CLCR is built around the S12Z core, which operates at up to 50 MHz, providing a perfect balance between processing power and energy efficiency. This core is tailored for real-time control applications.
  • Memory: It comes with 96 KB of flash memory and 8 KB of RAM, allowing ample space for application code and data storage. The flash memory is designed for high reliability and endurance, ensuring the integrity of the application over the product's lifespan.
  • Analog Integration: The MCU integrates a range of analog features such as a 12-bit Analog-to-Digital Converter (ADC), multiple timers, and a Charge Pump for higher energy efficiency. These features enable precise control and measurement capabilities within the system.
  • Connectivity: In terms of connectivity, the S912ZVLA96F0CLCR offers a variety of options including LIN and CAN communication interfaces, which are essential for automotive networks, as well as SPI and I2C for general purpose serial communication with peripherals.
  • Package: The microcontroller is available in a 64-pin LQFP package, which is suitable for space-constrained applications while still providing enough I/O ports for complex functionalities.
  • Temperature Range: It operates within an extended temperature range of -40°C to 125°C, ensuring reliable performance under harsh environmental conditions.

Applications:

The S912ZVLA96F0CLCR is designed to meet the stringent requirements of automotive applications, including body control modules, door modules, and sensor interfaces. Additionally, it is well-suited for industrial control systems, such as motor control, process control, and automation systems, where reliability and precision are paramount.

Overall, the NXP S912ZVLA96F0CLCR microcontroller offers a comprehensive set of features that make it a versatile choice for designers looking to develop advanced control systems with a single, integrated chip.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess