EN
  • EN
  • DE

S912ZVLA96F0CLC

Part No S912ZVLA96F0CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 32LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Bulk
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 6x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S912
Other Names 935320926557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263788-S912ZVLA96F0CLC
Ultra Librarian 3D Model Ultra Librarian S912ZVLA96F0CLC CAD Model

Description

Introducing the NXP S912ZVLA96F0CLC Microcontroller

The NXP S912ZVLA96F0CLC is a cutting-edge microcontroller that is part of the S12 MagniV portfolio, designed specifically for automotive and industrial applications. This powerful and versatile microcontroller combines high-performance data processing capabilities with a robust set of features, making it an ideal choice for a wide range of applications.

Key Features:

  • Integrated MCU: At the heart of the S912ZVLA96F0CLC is a 16-bit S12 core that operates at up to 50 MHz, providing the computational power needed for complex tasks.
  • Memory: Equipped with 96 KB of flash memory and 4 KB of RAM, this microcontroller offers ample space for program storage and efficient data management.
  • Advanced Timers: A variety of timers, including a 16-bit timer system and multiple-channel event counter system, allow for precise event management and PWM generation.
  • Analog Features: The device includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling accurate sensor data acquisition.
  • Communication Interfaces: Multiple communication options are available, including SCI (serial communication interface), SPI (serial peripheral interface), and CAN (controller area network) modules, ensuring flexible connectivity solutions.
  • Robust I/O: Numerous input/output ports provide the capability to interface with a wide array of peripherals and sensors.
  • Package: The S912ZVLA96F0CLC comes in an 80-pin LQFP (Low Profile Quad Flat Package), which is optimal for space-constrained applications.

Applications:

The NXP S912ZVLA96F0CLC microcontroller is engineered to meet the stringent requirements of automotive applications, such as body control modules, door modules, and lighting systems. Additionally, its robust feature set makes it well-suited for industrial control systems, home automation, and other embedded systems that demand reliable performance under harsh conditions.

Conclusion:

With its powerful S12 core, generous memory allocation, and comprehensive suite of peripherals and communication interfaces, the NXP S912ZVLA96F0CLC microcontroller stands out as a top choice for developers seeking a high-quality, adaptable, and dependable MCU for their automotive or industrial projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess