EN
  • EN
  • DE

S912ZVLA12F0MLC

Part No S912ZVLA12F0MLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S12 MagniV
Package Bulk
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 5.5V ~ 18V
Data Converters A/D 6x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932856-S912ZVLA12F0MLC
Ultra Librarian 3D Model Ultra Librarian S912ZVLA12F0MLC CAD Model

Description

The NXP S912ZVLA12F0MLC is a high-performance microcontroller designed to cater to the rigorous demands of automotive and industrial applications. This microcontroller is part of the NXP S12 MagniV family, known for its integration of mixed-signal capabilities and an efficient 16-bit S12 core. The S912ZVLA12F0MLC is an ideal choice for designers looking for a robust, single-chip solution that combines microcontroller versatility with analog functionality.

Key Features:

  • Core: The device is built around the 16-bit S12 core, operating at up to 25 MHz, which offers a balanced mix of control performance and efficiency, making it suitable for a wide range of automotive applications.
  • Memory: It comes equipped with 12 KB of on-chip flash memory, which is highly reliable and provides secure storage for the application code. The flash memory is complemented by 512 bytes of RAM, ensuring smooth operation and data processing.
  • Integrated Analog Features: The microcontroller includes an array of analog features such as a 10-bit analog-to-digital converter (ADC), which provides precise measurement capabilities for various sensor inputs.
  • Timers and Communication Interfaces: It also offers a range of timers, including a real-time interrupt timer and a pulse width modulation (PWM) timer, which are essential for controlling actuators and managing time-sensitive tasks. The communication needs are served by multiple communication interfaces, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface).
  • Robust I/O: The S912ZVLA12F0MLC provides numerous input/output ports that are robust and designed to handle the tough conditions typical in automotive environments.
  • Package: Encased in a 32-pin LQFP package, the microcontroller is compact and offers a space-efficient footprint for PCB designs.

Applications:

The NXP S912ZVLA12F0MLC is engineered to address the sophisticated needs of the modern automotive sector, including body electronics, sensor nodes, motor control units, and various other embedded control systems. Its rugged design and comprehensive feature set also make it suitable for industrial applications where reliability and integration are key concerns.

In conclusion, the NXP S912ZVLA12F0MLC microcontroller is a powerful and versatile solution for developers requiring a mix of analog and digital functionalities in a single, compact package. With its robust feature set and proven S12 core, it stands as a compelling choice for a multitude of automotive and industrial control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2302 $63.6906
6+ $17.4197 $104.5182
9+ $16.8753 $151.8777
13+ $16.3310 $212.3030
16+ $15.7866 $252.5856
22+ $14.1535 $311.3770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess