EN
  • EN
  • DE

S912ZVL96F0MLFR

Part No S912ZVL96F0MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 48LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S912
Other Names 935333106528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263775-S912ZVL96F0MLFR
Ultra Librarian 3D Model Ultra Librarian S912ZVL96F0MLFR CAD Model

Description

Introducing the NXP S912ZVL96F0MLFR Microcontroller

The NXP S912ZVL96F0MLFR is a robust and versatile microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of the 16-bit S12 MagniV family, which integrates a high-performance microcontroller with smart MOSFET drivers to simplify system design and reduce time-to-market.

Key Features

  • Advanced MCU Core: Built around the S12Z core, this microcontroller operates at a frequency of up to 50 MHz, delivering the computational power needed for complex control tasks.
  • Memory Capacity: It comes equipped with 96 KB of flash memory, providing ample space for application code and data storage, and 4 KB of RAM for efficient data processing.
  • Enhanced Timer Functions: The S912ZVL96F0MLFR features a range of timers, including 8-channel and 2-channel 16-bit timers, a 6-channel PWM module, and a real-time counter, offering precise control for time-critical operations.
  • Robust I/O Capabilities: With up to 59 general-purpose input/output (GPIO) pins, this microcontroller offers flexibility in interfacing with various sensors, actuators, and other peripherals.
  • Integrated Analog Modules: The device includes two analog-to-digital converters (ADCs) with 10-bit resolution, enabling accurate sensor data acquisition.
  • Communication Interfaces: It supports multiple communication protocols such as SCI (UART), SPI, and I2C, facilitating easy integration into existing systems and communication with other devices.
  • Automotive-Grade Design: Designed to meet stringent automotive requirements, the S912ZVL96F0MLFR operates over an extended temperature range and is AEC-Q100 qualified.

Applications

The S912ZVL96F0MLFR is ideal for a wide range of applications, particularly in the automotive sector, including body control modules, sensor interfaces, and motor control units. Its robust design and comprehensive feature set also make it suitable for industrial control systems, smart actuators, and power management solutions.

Design Support

NXP provides extensive support for the S912ZVL96F0MLFR, including development tools, software libraries, and reference designs to help engineers streamline the development process and bring their products to market faster.

Whether you're designing an advanced automotive system or a sophisticated industrial control unit, the NXP S912ZVL96F0MLFR microcontroller offers the performance, reliability, and integration needed to drive innovation and efficiency in your applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess