EN
  • EN
  • DE

S912ZVL64F0MFMR

Part No S912ZVL64F0MFMR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 32QFN / S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-QFN-EP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN-EP (5x5)
Base Product Number S912ZVL64
Other Names 935360929578
Standard Package 2,500
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263774-S912ZVL64F0MFMR
Ultra Librarian 3D Model Ultra Librarian S912ZVL64F0MFMR CAD Model

Description

The NXP S912ZVL64F0MFMR is a cutting-edge microcontroller that is part of the S12 MagniV portfolio, designed to offer an integrated solution for automotive and industrial applications. This powerful microcontroller combines a high-performance CPU with a sophisticated mix of analog, communication, and timing and control peripherals, making it a highly versatile and efficient choice for a wide range of embedded systems.

Key Features

  • Integrated Mixed-Signal MCU: This microcontroller is built on the HCS12 core, which operates at up to 25MHz, and includes a range of on-chip analog modules such as ADCs and DACs, reducing system complexity and improving reliability.
  • Memory: It comes with 64KB of Flash memory and 4KB of RAM, providing ample space for application code and data storage, as well as efficient in-circuit programming capabilities for a streamlined development process.
  • Advanced Timers: The S912ZVL64F0MFMR includes a variety of timers, including a 16-bit timer system, an 8-channel, 10-bit analog-to-digital converter (ADC), and a 2-channel, 8-bit digital-to-analog converter (DAC), offering precise control for real-time applications.
  • Communication Interfaces: With multiple communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network), this microcontroller ensures flexible connectivity options for various communication requirements.
  • Robust Design: Engineered to meet the rigorous demands of automotive applications, it operates within an extended temperature range and includes features such as low-voltage detection and a watchdog timer for enhanced system safety and reliability.

Applications

The versatility of the NXP S912ZVL64F0MFMR makes it ideal for a broad spectrum of applications, particularly in the automotive sector, including body electronics, sensor nodes, motor control units, and small engine management systems. Its robust design and integrated peripherals also make it suitable for industrial control systems, smart sensors, and other embedded control applications.

Conclusion

Overall, the NXP S912ZVL64F0MFMR microcontroller offers a comprehensive solution for designers looking for an efficient, reliable, and high-performance MCU with integrated analog features. With its rich set of peripherals and robust design, it stands out as an excellent choice for both automotive and industrial applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess