EN
  • EN
  • DE

S912ZVHY32F1VLQ

Part No S912ZVHY32F1VLQ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S12 MagniV
Package Tray
Product Status Active
Programmable Not Verified
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264250-S912ZVHY32F1VLQ
Ultra Librarian 3D Model Ultra Librarian S912ZVHY32F1VLQ CAD Model

Description

NXP S912ZVHY32F1VLQ Microcontroller

The NXP S912ZVHY32F1VLQ is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This powerful component is part of NXP's 16-bit S12 MagniV portfolio, known for its integration of mixed-signal capabilities on a single chip, which simplifies design and reduces time-to-market for developers.

Key Features

  • Advanced MCU Architecture: Built on the HCS12 core, this microcontroller operates at a frequency of up to 32 MHz, providing robust control for complex applications.
  • Memory: The S912ZVHY32F1VLQ is equipped with 32KB of flash memory, ensuring ample space for program storage, and 2KB of RAM for efficient data handling.
  • Integrated Analog Modules: It includes an array of analog modules such as an Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC), enabling precise signal processing.
  • Robust I/O Capabilities: With multiple General Purpose Input/Output (GPIO) pins, this microcontroller can interface with a variety of sensors, actuators, and other peripherals.
  • Timers and Communication Interfaces: It comes with sophisticated timers, CAN, LIN, and SPI communication interfaces, facilitating complex timing and networking tasks.
  • Package: The device is available in a 64-pin LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, it operates within a temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The versatility of the S912ZVHY32F1VLQ makes it suitable for a range of applications, particularly in the automotive sector, including body control modules, automotive lighting, power management systems, and engine control units. Its robust design also makes it an excellent choice for industrial automation, consumer electronics, and smart home devices.

Overall, the NXP S912ZVHY32F1VLQ microcontroller is a compact, feature-rich solution that offers designers the flexibility and performance needed for today's demanding embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess