EN
  • EN
  • DE

HMC1090LP3ETR

Part No HMC1090LP3ETR
Manufacturer Analog Devices Inc.
Catalog Custom Parts (E - I)
Description Up/Down Conv Mixer 5V 2.7GHz 16-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 16
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1157000-HMC1090LP3ETR
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC1090LP3ETR CAD Model

Description

Product Overview: HMC1090LP3ETR by Analog Devices Inc.

The HMC1090LP3ETR is a high-performance, versatile amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the Hittite Microwave Corporation product line, which is renowned for its quality RF and microwave components. The HMC1090LP3ETR stands out for its exceptional signal amplification capabilities in a compact, surface-mount package, making it an ideal choice for a variety of demanding applications.

Key Features

  • Frequency Range: The HMC1090LP3ETR operates over a wide frequency range, making it suitable for a diverse set of applications in the RF and microwave domain.
  • Gain: With its high gain, this amplifier can boost weak signals without significant noise addition, ensuring clear and reliable communication or signal processing.
  • Output Power: The device provides robust output power levels, contributing to its effectiveness in transmitting signals over long distances or through various mediums.
  • Package: Enclosed in a compact 3x3 mm QFN package, the HMC1090LP3ETR is designed for easy integration into space-constrained designs without compromising performance.
  • Power Efficiency: Analog Devices Inc. has engineered this amplifier to operate with high power efficiency, minimizing heat generation and power consumption, which is critical for system longevity and reliability.

Applications

The HMC1090LP3ETR is a versatile component that can be used in a wide array of applications including, but not limited to:

  • Wireless infrastructure
  • Test equipment and sensors
  • Satellite communications
  • Broadband networks
  • Defense and aerospace systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The HMC1090LP3ETR is manufactured to stringent quality standards, ensuring reliable performance in even the most challenging environments. With its robust design and superior manufacturing, users can expect consistent operation and longevity from this premium amplifier.

Ordering Information

The HMC1090LP3ETR is available for purchase in tape and reel format, facilitating easy assembly during the manufacturing process. For detailed specifications, pricing, and ordering information, customers should contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Holtek
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Renesas Electronics America
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Hitachi, Ltd
Contact for details
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8060 $78.8060
2+ $76.3433 $152.6866
3+ $73.8806 $221.6418
4+ $71.4180 $285.6720
5+ $64.0299 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess