EN
  • EN
  • DE

S912ZVHL64F1VLQ

Part No S912ZVHL64F1VLQ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 144LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Other Names 935325737557
Standard Package 300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263724-S912ZVHL64F1VLQ
Ultra Librarian 3D Model Ultra Librarian S912ZVHL64F1VLQ CAD Model

Description

NXP S912ZVHL64F1VLQ Microcontroller

The NXP S912ZVHL64F1VLQ is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. As part of the S12 MagniV portfolio, this microcontroller integrates a sophisticated MCU with a smart voltage regulator, combining exceptional processing capabilities with cost-effectiveness and reduced complexity.

Key Features:

  • Advanced Core: At the heart of the S912ZVHL64F1VLQ is a 16-bit S12 core that runs at up to 40MHz, providing the computational power needed for complex algorithms and control processes.
  • Memory: This microcontroller comes with 64KB of flash memory, which is ample space for application code, and 4KB of RAM for efficient data processing.
  • Robust I/O Capabilities: It features a rich set of input/output options including multiple general-purpose input/output (GPIO) pins, analog-to-digital converters (ADCs), and timers, enabling versatile control and sensing capabilities.
  • Integrated Voltage Regulator: The built-in voltage regulator allows the microcontroller to operate directly from the battery, simplifying power supply design and reducing external component count.
  • Communication Interfaces: It supports various communication protocols such as CAN, LIN, and SPI, facilitating easy integration into automotive networks and industrial systems.
  • Enhanced Safety Features: With an array of built-in safety mechanisms, including watchdog timers and low-voltage detection, the S912ZVHL64F1VLQ ensures reliable operation in safety-critical applications.

Applications:

The versatility of the S912ZVHL64F1VLQ makes it suitable for a wide range of applications, particularly within the automotive sector, where it can be used for engine control, body electronics, and sensor interfacing. It is also well-suited for industrial control systems requiring robust performance in harsh environments.

Conclusion:

With its advanced features, the NXP S912ZVHL64F1VLQ microcontroller stands as a compelling choice for designers looking for a reliable, high-performance MCU that can streamline system design and reduce time-to-market. Its integration of core processing with a voltage regulator and comprehensive I/O support makes it a highly functional component in any complex electronic system.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess