EN
  • EN
  • DE

S912ZVC19F0VKH

Part No S912ZVC19F0VKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 42
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3.5V ~ 40V
Data Converters A/D 16x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP Exposed Pad
Case / Package 64-LQFP (10x10)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932847-S912ZVC19F0VKH
Ultra Librarian 3D Model Ultra Librarian S912ZVC19F0VKH CAD Model

Description

The NXP S912ZVC19F0VKH is a high-performance microcontroller designed for automotive and industrial applications that demand robust operation, precision, and reliability. This microcontroller is part of NXP's S12 MagniV portfolio, which integrates a sophisticated S12 core with smart analog features, making it an ideal choice for complex control systems.

Key Features

  • Core: The device is built around a 16-bit S12Z CPU core, operating at a frequency of up to 50 MHz, which provides a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 192 KB of flash memory and 12 KB of RAM, ensuring ample storage for application code and smooth operation for real-time tasks.
  • Integration: The microcontroller showcases an advanced level of integration, featuring a voltage regulator, a LIN physical layer, and a CAN transceiver, reducing the need for external components and simplifying circuit design.
  • Analog Modules: The S912ZVC19F0VKH includes a variety of analog modules, such as an Analog-to-Digital Converter (ADC), a Frequency Modulated Phase-Locked Loop (FMPLL), and a Multiple Analog Comparator (ACMP), offering precise sensing and control capabilities.
  • Timers: Multiple timing systems including an Enhanced Capture Timer, a Real-Time Interrupt timer, and a Pulse Width Modulator (PWM) make it suitable for complex timing and control operations.
  • Communication Interfaces: With integrated SCI, SPI, and I2C modules, the microcontroller facilitates easy communication with other devices and peripherals.
  • Package: The device is available in an 80-QFP package, which is known for its compact footprint and excellent thermal performance.
  • Temperature Range: It operates over an extended temperature range, making it robust for the demanding conditions of automotive environments.

Applications

The S912ZVC19F0VKH is versatile and can be deployed in a variety of applications. It is particularly well-suited for automotive control systems, including engine management, transmission control, body control modules, and safety systems. Additionally, its robust design makes it a good fit for industrial automation, motor control, and sensor interfacing applications.

With its integrated features and powerful core, the NXP S912ZVC19F0VKH microcontroller stands as a comprehensive solution for designers looking to develop advanced control systems with reduced complexity and enhanced reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess