EN
  • EN
  • DE

S912ZVC12F0VKH

Part No S912ZVC12F0VKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 42
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3.5V ~ 40V
Data Converters A/D 16x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP Exposed Pad
Case / Package 64-LQFP (10x10)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932845-S912ZVC12F0VKH
Ultra Librarian 3D Model Ultra Librarian S912ZVC12F0VKH CAD Model

Description

The NXP S912ZVC12F0VKH is a powerful and versatile microcontroller that is part of the S12 MagniV portfolio, designed to support a wide range of automotive and industrial applications. This integrated circuit is built on NXP's proven S12 technology, combining a microcontroller with a smart mixed-signal capability in a single die, which helps to reduce system complexity and cost.

Key Features:

  • Core: The S912ZVC12F0VKH features a 16-bit S12 core that operates at up to 25 MHz, providing a robust platform for complex real-time processing and control tasks.
  • Memory: Equipped with 128 KB of flash memory and 8 KB of RAM, this microcontroller offers ample space for application code and data storage.
  • Integrated Analog Functions: It includes an array of analog features such as a 12-channel 10-bit Analog-to-Digital Converter (ADC), two analog comparators with a 6-bit Digital-to-Analog Converter (DAC) for comparator reference trimming, and on-chip voltage regulator.
  • Timers: The device comes with several timing systems, including an 8-channel timer module, 2-channel 16-bit timers, and a Real-Time Interrupt (RTI) module, which are essential for time-critical tasks and PWM generation.
  • Communication Interfaces: For communication, it supports multiple interfaces, including two Serial Communication Interface (SCI) modules, a Serial Peripheral Interface (SPI) module, and an Inter-Integrated Circuit (I²C) bus interface.
  • Package: The microcontroller is available in a 64-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The S912ZVC12F0VKH is ideal for a variety of applications, particularly in the automotive industry where it can be used for body control modules, window lift and sunroof control, door modules, seat control, and HVAC systems. Its robust design also makes it suitable for industrial applications such as factory automation, motor control, and sensor interfacing.

Advantages:

This microcontroller's integration of analog and digital components on a single chip not only simplifies the design of complex systems but also enhances reliability and performance. The S912ZVC12F0VKH is designed for applications requiring high levels of integration and low power consumption, making it a smart choice for designers looking to optimize their systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7587 $56.2761
7+ $15.3918 $107.7426
11+ $14.9108 $164.0188
14+ $14.4298 $202.0172
18+ $13.9488 $251.0784
24+ $12.5058 $300.1392
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,814 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess