EN
  • EN
  • DE

S912ZVC12F0MKH

Part No S912ZVC12F0MKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 42
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 16x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Base Product Number S912
Other Names 935322402557
Standard Package 800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263711-S912ZVC12F0MKH
Ultra Librarian 3D Model Ultra Librarian S912ZVC12F0MKH CAD Model

Description

NXP S912ZVC12F0MKH Microcontroller

The NXP S912ZVC12F0MKH is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This microcontroller is part of the S12 MagniV family and integrates a sophisticated MCU with a voltage regulator, making it an ideal solution for space-constrained and power-sensitive designs.

Key Features:

  • Core: The S912ZVC12F0MKH is built around the S12Z core, which operates at a maximum frequency of 50MHz. The S12Z core is a 16-bit CPU optimized for control applications, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 128 KB of flash memory and 8 KB of RAM, allowing for robust application development with sufficient space for complex code and data storage.
  • Integrated Analog Modules: The microcontroller includes various analog modules such as a 12-bit ADC, a 12-bit DAC, and multiple PWM modules, which are essential for handling analog signals and controlling actuators.
  • Communication Interfaces: To ensure versatile connectivity, the device features multiple communication interfaces, including CAN, LIN, and SCI (UART), facilitating easy integration into automotive networks and industrial control systems.
  • Package: The S912ZVC12F0MKH is available in a 64-pin LQFP package, which is suitable for PCB designs with limited space.
  • Temperature Range: It operates within an extended temperature range from -40°C to 125°C, making it robust for harsh environments.
  • Integrated Voltage Regulator: The onboard voltage regulator simplifies power supply design by allowing the microcontroller to operate directly from a single supply voltage.

Applications:

The versatility of the S912ZVC12F0MKH makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive control systems such as body control modules, and sensor interfaces.
  • Industrial control systems that require reliable operation in tough conditions.
  • Motor control circuits in both automotive and industrial settings.

In summary, the NXP S912ZVC12F0MKH microcontroller offers a powerful combination of processing capability, memory capacity, and integrated features, all packed in a small footprint, making it a prime choice for developers working on advanced control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4902 $59.4314
17+ $6.9664 $118.4288
26+ $6.7487 $175.4662
36+ $6.5310 $235.1160
46+ $6.3132 $290.4072
62+ $5.6602 $350.9324
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 655 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess