EN
  • EN
  • DE

S912ZVC12AVLF

Part No S912ZVC12AVLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48LQFP / S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, SCI, SPI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 5.5V ~ 18V
Data Converters A/D 10x10b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Win Source Part Number 1355932-S912ZVC12AVLF
Ultra Librarian 3D Model Ultra Librarian S912ZVC12AVLF CAD Model

Description

Introducing the NXP S912ZVC12AVLF Microcontroller

The NXP S912ZVC12AVLF is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This robust and versatile MCU is part of the S12 MagniV product line, which integrates a sophisticated MCU with a smart mixed-signal capability. It is engineered to streamline design processes and reduce system costs, making it an ideal choice for a wide range of applications.

Key Features

  • Advanced Core: At the heart of the S912ZVC12AVLF is a 16-bit S12 core, capable of operating at up to 25 MHz, which provides a perfect balance between processing power and energy efficiency.
  • Memory: The device comes with 12 KB of RAM and 128 KB of flash memory, providing ample space for complex applications and the flexibility for in-application programming and data storage.
  • Integration: It features an array of integrated analog and digital peripherals, including a 12-channel 12-bit analog-to-digital converter (ADC), multiple serial communication interfaces (SCI, SPI, CAN), and an MSCAN module, enhancing connectivity and control options.
  • Timers: A comprehensive set of timers, including 8-channel and 2-channel timer/pulse-width modulators (TPM), provides precise timing control for a variety of tasks.
  • Robust I/O: With up to 59 general-purpose input/output (GPIO) pins, the S912ZVC12AVLF allows for extensive interfacing with external devices, sensors, and actuators.
  • Automotive-Grade: Designed to operate within a temperature range of -40°C to 125°C, it is qualified for automotive-grade applications, ensuring reliability and performance under extreme conditions.

Applications

The NXP S912ZVC12AVLF microcontroller is well-suited for a variety of applications, including but not limited to:

  • Body control modules
  • Automotive sensors and actuators
  • Industrial control systems
  • Motor control units
  • Automotive lighting systems

Whether you are developing advanced automotive systems or sophisticated industrial controls, the S912ZVC12AVLF provides the reliability, integration, and performance needed to drive innovation and efficiency in your products. Its comprehensive feature set and robust design make it a smart choice for engineers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess