EN
  • EN
  • DE

S912XHZ256F1VAG

Part No S912XHZ256F1VAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HCS12X series Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Tray
Part Status Not For New Designs
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LCD, Motor control PWM, POR, PWM, WDT
Number of I/O 117
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 16x8/10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932843-S912XHZ256F1VAG
Ultra Librarian 3D Model Ultra Librarian S912XHZ256F1VAG CAD Model

Description

The NXP S912XHZ256F1VAG is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This powerful component is part of the S12 MagniV portfolio, known for integrating sophisticated mixed-signal capabilities on a single chip to reduce complexity and enhance reliability.

Key Features:

  • Core: This microcontroller is built around a 16-bit S12 core, which operates at a maximum frequency of up to 50 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 256 KB of flash memory, which is ample for storing complex programs and 12 KB of RAM for efficient data processing.
  • Advanced Timer: The device includes a versatile timer system that consists of multiple channels for input capture, output compare, and Pulse Width Modulation (PWM) generation, making it ideal for precise control applications.
  • Robust I/O: With its rich set of input/output options, including analog inputs, digital I/O pins, and multiple communication interfaces such as SPI, SCI, and CAN modules, this microcontroller ensures flexible connectivity and easy integration into various system designs.
  • Analog Features: Integrated analog features like a 12-bit Analog-to-Digital Converter (ADC) and an analog comparator facilitate real-time system monitoring and control without the need for external components.
  • Package: The S912XHZ256F1VAG comes in a 144-LQFP package, which is designed to minimize space on a printed circuit board while still offering excellent thermal performance and ease of soldering.
  • Temperature Range: Its operational temperature range from -40°C to 125°C allows for deployment in environments that experience extreme temperatures.

Applications:

The NXP S912XHZ256F1VAG microcontroller is ideal for complex automotive applications, including body control modules, gateways, and sensor systems. Its robust design also makes it suitable for industrial controls, smart actuators, and any application requiring a high degree of integration to simplify design and enhance reliability.

Conclusion:

With its powerful feature set and integrated design, the NXP S912XHZ256F1VAG stands out as a microcontroller that can drive innovation and performance in a variety of demanding applications. Its blend of memory capacity, processing power, and analog integration makes it a go-to choice for developers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6030 $71.2060
4+ $29.2127 $116.8508
7+ $28.2998 $198.0986
9+ $27.3869 $246.4821
11+ $26.4740 $291.2140
15+ $23.7353 $356.0295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess