EN
  • EN
  • DE

AD1895AYRSZRL

Part No AD1895AYRSZRL
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC SAMP-RATEHP/CONV 24BIT 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 105°C (TA)
Specifications 6kHz to 215kHz
Case / Package 28-SSOP
Win Source Part Number 122725-AD1895AYRSZRL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1895AYRSZRL CAD Model

Description

The AD1895AYRSZRL from Analog Devices Inc. is a high-performance audio sample rate converter that provides an exceptional solution for digital audio applications. This device is designed to handle a wide range of input and output sample rates, making it ideal for various audio processing tasks where different audio systems need to communicate with each other seamlessly.

Key Features:

  • High-Quality Sample Rate Conversion: The AD1895AYRSZRL offers excellent signal-to-noise ratio and dynamic range, ensuring that the audio quality is maintained during the conversion process.
  • Wide Input/Output Sample Rate Range: This component supports a broad range of sample rates, providing flexibility in integrating with different audio sources and destinations.
  • Asynchronous Operation: It can operate asynchronously, meaning it can convert between two sample rates that are not related by a simple integer or fractional ratio.
  • Low Jitter Sensitivity: The device has been engineered to have low jitter sensitivity, which contributes to the high fidelity of the audio signal after conversion.
  • Automatic Input Sample Rate Detection: The AD1895AYRSZRL can automatically detect the input sample rate, simplifying the configuration process for the user.
  • On-Chip Attenuation and Mute: It features on-chip digital attenuation and mute functions, allowing for better volume control and muting without the need for additional components.

Applications:

  • Professional and consumer audio systems
  • Digital mixing consoles
  • Multi-track recorders
  • Digital audio workstations
  • Broadcast studio equipment
  • Effects processors

The AD1895AYRSZRL is available in a compact package and is designed for easy integration into audio systems that require reliable and high-quality sample rate conversion. Its robust design and advanced features make it an excellent choice for designers and engineers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Texas Instruments
Lowest to $3.8651
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Texas Instruments
Lowest to $2.0045

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8870 $57.7740
5+ $23.7022 $118.5110
7+ $22.9615 $160.7305
10+ $22.2208 $222.2080
12+ $21.4801 $257.7612
16+ $19.2580 $308.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess