EN
  • EN
  • DE
  • IT

S912XET256W1MAAR

Part No S912XET256W1MAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80QFP / HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel
Product Status Active
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352901-S912XET256W1MAAR
Ultra Librarian 3D Model Ultra Librarian S912XET256W1MAAR CAD Model

Description

The NXP S912XET256W1MAAR is a high-performance microcontroller designed to cater to the demanding requirements of automotive and industrial applications. As part of NXP's S12XE family of 16-bit microcontrollers, this device is engineered to deliver exceptional reliability, enhanced security features, and increased system integrity.

Key Features

  • Core: The S912XET256W1MAAR is built around the HCS12X core, which operates at a frequency of up to 50MHz, providing a robust platform for complex and time-sensitive tasks.
  • Memory: It comes equipped with 256KB of flash memory, ensuring ample space for application code, and 12KB of RAM for efficient data processing and storage.
  • Advanced Interrupt Handling: With an enhanced interrupt controller, the microcontroller ensures timely and efficient response to hardware events, which is critical for real-time applications.
  • Rich Peripherals: The device includes a variety of integrated peripherals such as multiple serial communication interfaces (SCI, SPI, I2C), a 12-channel 16-bit timer, an 8-channel 10-bit analog-to-digital converter (ADC), and a 2-channel 10-bit digital-to-analog converter (DAC), providing versatile options for interfacing with external devices and sensors.
  • Robust I/O Capabilities: With up to 59 general-purpose input/output (GPIO) pins, the microcontroller offers flexible connection options for a broad range of components.
  • Enhanced Safety Features: The S912XET256W1MAAR incorporates features such as a watchdog timer and low-voltage detection to ensure system stability and safety.
  • Package: The microcontroller is available in a 112-pin LQFP package, which is ideal for space-constrained applications requiring a compact footprint.

Applications

The NXP S912XET256W1MAAR is particularly suited for automotive applications, including engine management systems, transmission control units, and body electronics. It is also well-suited for industrial control systems, medical devices, and any other application that requires a high degree of reliability and performance.

With its advanced features and robust design, the S912XET256W1MAAR microcontroller from NXP is a powerful solution for developers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess