EN
  • EN
  • DE

S912XET256J2CAA

Part No S912XET256J2CAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80QFP / HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935311832557
Standard Package 420
Win Source Part Number 1028543-S912XET256J2CAA
Ultra Librarian 3D Model Ultra Librarian S912XET256J2CAA CAD Model

Description

The NXP S912XET256J2CAA is a high-performance microcontroller unit (MCU) designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the S12XE family, renowned for its exceptional processing capabilities and robust feature set that enhances the functionality and reliability of various systems.

Key Features:

  • Advanced Core: The S912XET256J2CAA is built around the HCS12X core, which operates at up to 50 MHz. This core is equipped with an enhanced instruction set to improve computational efficiency and speed.
  • Memory: It boasts a substantial 256 KB of on-chip flash memory that is partitioned for added flexibility in programming and data storage. Additionally, there is 12 KB of RAM, which provides ample space for running complex applications and algorithms.
  • Timers and Communication Interfaces: The MCU includes a rich set of timers and communication interfaces. This includes multiple PWM modules, a 16-channel 10-bit Analog-to-Digital Converter (ADC), and communication modules such as CAN, SPI, and SCI interfaces, enabling versatile connectivity options for peripherals and networks.
  • Error Correction Code (ECC): To ensure data integrity, the flash memory is equipped with ECC, which provides error detection and correction capabilities, vital for safety-critical automotive applications.
  • Package: The MCU comes in an 80-pin QFP package, which is suitable for space-constrained applications while offering sufficient I/O ports for complex tasks.
  • Temperature Range: It operates within an extended temperature range of -40°C to +125°C, making it reliable in harsh environmental conditions.
  • Development Support: NXP offers comprehensive development support for the S912XET256J2CAA, including software drivers, development boards, and a suite of debugging and programming tools.

The S912XET256J2CAA MCU is an ideal choice for automotive body electronics, industrial control systems, and any application requiring a high degree of reliability and processing power. Its integration of advanced features and robust design ensures optimal performance in the most demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess