EN
  • EN
  • DE

S912XET256BMALR

Part No S912XET256BMALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
Other Names 935320455528
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264172-S912XET256BMALR
Ultra Librarian 3D Model Ultra Librarian S912XET256BMALR CAD Model

Description

NXP S912XET256BMALR Microcontroller

The NXP S912XET256BMALR microcontroller is a high-performance device designed for automotive and industrial applications that demand robust operation, flexibility, and reliability. Part of NXP's S12XE family, this microcontroller is built on a 16-bit architecture that provides an optimal balance between processing power, energy efficiency, and cost-effectiveness.

Key Features:

  • Advanced CPU: The S912XET256BMALR is powered by the HCS12X CPU, which operates at a frequency of up to 50MHz, delivering the computational power needed for complex real-time applications.
  • Memory: It boasts 256KB of flash memory, which is ideal for storing large application code, and 12KB of RAM for efficient data handling.
  • Enhanced Timer Systems: The device includes a rich set of timer functions, such as multiple-channel event counter, delay counter, and pulse-width modulators (PWM), which are essential for precise control tasks.
  • Robust I/O Capabilities: Numerous input/output options are available with this microcontroller, including digital I/O ports, analog-to-digital converters (ADCs), and serial communication interfaces like SCI, SPI, and CAN modules, facilitating versatile connectivity and sensor integration.
  • Integrated Peripheral Set: On-chip peripherals such as an Enhanced Capture Timer, Multiple Serial Interface, and an Analog-to-Digital Converter (ADC) support a wide range of applications without the need for additional components, reducing system cost and complexity.
  • System Protection: The S912XET256BMALR comes with advanced features for system protection, including a watchdog timer, low-voltage detection, and loss of clock detection circuitry, ensuring reliable operation under adverse conditions.

Applications:

This microcontroller is ideally suited for a variety of applications, including but not limited to engine control units, body control modules, industrial control systems, and smart sensors. Its comprehensive set of features and robust design make it a versatile choice for engineers looking to develop advanced automotive and industrial systems.

Package and Quality:

The S912XET256BMALR is available in a 112-pin LQFP package, which provides a compact footprint while allowing for sufficient pin count for complex applications. NXP's commitment to quality ensures that this microcontroller meets stringent automotive-grade standards, offering high reliability for safety-critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4813 $52.4065
12+ $8.6000 $103.2000
19+ $8.3313 $158.2947
25+ $8.0625 $201.5625
33+ $7.7938 $257.1954
43+ $6.9875 $300.4625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess