EN
  • EN
  • DE

S912XET256BCAL

Part No S912XET256BCAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 112-LQFP
Case / Package 112-LQFP (20x20)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14960, S912XET256BCAL-ND, 935311916557
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893297-S912XET256BCAL
Ultra Librarian 3D Model Ultra Librarian S912XET256BCAL CAD Model

Description

The NXP S912XET256BCAL is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This robust MCU is part of the S12XE family of 16-bit microcontrollers which are well-known for their exceptional reliability, efficiency, and versatility. With its advanced features and capabilities, the S912XET256BCAL is an ideal choice for engineers looking to develop sophisticated control systems.

Key Features:

  • Core: The S912XET256BCAL features a 16-bit HCS12X CPU core that operates at a maximum frequency of 50 MHz, delivering the computational power necessary for complex algorithms and real-time processing.
  • Memory: Equipped with 256 KB of on-chip flash memory, this microcontroller offers ample space for application code and data storage. Additionally, it includes 12 KB of RAM for efficient data handling and operations.
  • Advanced Integration: This MCU boasts an integrated XGATE coprocessor, which provides enhanced performance and parallel processing capabilities, allowing for offloading of routine tasks and improving overall system efficiency.
  • Robust I/O Capabilities: With an extensive set of I/O options including multiple PWM channels, analog-to-digital converters (ADCs), and digital communication interfaces such as SPI, SCI, and CAN modules, the S912XET256BCAL can handle a wide range of sensory and actuator interfaces.
  • Package: The device comes in an 80-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications while providing enough pins for comprehensive peripheral connectivity.
  • Automotive-Grade Quality: The S912XET256BCAL is designed to meet the stringent requirements of the automotive industry, offering exceptional durability and performance in harsh environments.

Applications:

The versatile nature of the S912XET256BCAL makes it an excellent choice for a wide array of applications, including but not limited to automotive control systems such as engine management, transmission control, body electronics, and safety systems. Moreover, it is well-suited for industrial automation, robotics, and other applications that require a reliable and powerful microcontroller.

With its advanced architecture and comprehensive feature set, the NXP S912XET256BCAL microcontroller stands out as a robust solution for developers seeking to push the boundaries of what's possible in embedded systems design.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess