EN
  • EN
  • DE

S912XEQ512J3CAGR

Part No S912XEQ512J3CAGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Other Names 935313984528
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264169-S912XEQ512J3CAGR
Ultra Librarian 3D Model Ultra Librarian S912XEQ512J3CAGR CAD Model

Description

NXP S912XEQ512J3CAGR Microcontroller

The NXP S912XEQ512J3CAGR is a high-performance microcontroller designed to cater to the rigorous demands of automotive and industrial applications. This powerful MCU is part of the S12XE family of 16-bit microcontrollers, which are renowned for their exceptional performance, reliability, and a wide range of features that make them suitable for a variety of complex tasks.

At the heart of the S912XEQ512J3CAGR is the HCS12X CPU, which operates at a frequency of up to 50 MHz. This core is an enhanced version of the HCS12 architecture, offering greater processing power and efficiency. The microcontroller comes with a substantial 512 KB of flash memory, allowing for ample storage space for application code and data. Additionally, it includes 32 KB of RAM, which provides enough workspace for real-time operations and data manipulation.

The device is equipped with a rich set of peripherals that enable a wide range of functionalities. These include multiple serial communication interfaces such as SCI, SPI, and I2C, which allow for easy integration with other components and systems. The S912XEQ512J3CAGR also features an advanced interrupt controller, multiple 16-bit timers, an 8-channel 10-bit analog-to-digital converter (ADC), and a 2-channel 12-bit digital-to-analog converter (DAC).

One of the standout features of this MCU is its Enhanced Time Processor Unit (eTPU), which is an intelligent timer system capable of handling complex timing tasks and offloading the CPU. This is particularly useful in automotive applications where precise timing and control are critical, such as engine management and transmission control.

For security and integrity, the S912XEQ512J3CAGR offers a Memory Protection Unit (MPU) that helps to prevent unauthorized memory access, and a Cyclic Redundancy Check (CRC) module to ensure the integrity of the system's memory. The device also supports a background debug mode for in-system programming and debugging, which is essential for development and maintenance.

In conclusion, the NXP S912XEQ512J3CAGR is a robust and feature-rich microcontroller that provides a scalable solution for complex automotive and industrial applications. Its combination of processing power, memory capabilities, and extensive peripheral set ensures that it can meet the needs of the most demanding systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess