The HMT325S6EFR8A-PBNA is a 2GB DDR3 SODIMM memory module from Hynix Semiconductor. It's designed for use in laptops, notebooks, and other small form-factor computers. This module provides a balance of performance and power efficiency, making it suitable for mobile computing applications.
Applications:
- Laptops
- Notebooks
- Small Form Factor PCs
Features:
- 2GB Capacity
- DDR3 Technology
- SODIMM Form Factor
- 1600MHz Clock Speed
- 204-Pin
- 1.5V Operating Voltage
Benefits:
- Increased System Performance: The 1600MHz clock speed enhances the speed and responsiveness of your laptop.
- Improved Multitasking: With 2GB of memory, you can run multiple applications simultaneously without experiencing slowdowns.
- Power Efficiency: DDR3 technology consumes less power than older memory standards, extending battery life.
- Easy Installation: The SODIMM form factor makes it easy to install in compatible laptops and notebooks.
- Reliable Performance: Hynix Semiconductor is a trusted brand known for producing high-quality memory modules.
Technical Specifications:
This DDR3 SODIMM features a 204-pin interface. It operates at 1.5V, providing a balance between performance and power consumption. The module complies with JEDEC standards, ensuring compatibility with a wide range of laptops and notebooks. The module's timing parameters are optimized for mobile computing, providing a smooth and responsive user experience. It is designed for users who need a reliable and efficient memory solution for their laptops, whether for work, school, or entertainment. The SODIMM form factor allows for easy installation and upgrade, making it a convenient way to improve the performance of your mobile device. The module's low power consumption helps to extend battery life, allowing you to work or play for longer periods of time without needing to recharge.