EN
  • EN
  • DE

S912XDT384J1MALR

Part No S912XDT384J1MALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 384KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 20K x 8
Voltage - Supply (Vcc/Vdd) 3.15V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809419-S912XDT384J1MALR
Ultra Librarian 3D Model Ultra Librarian S912XDT384J1MALR CAD Model

Description

NXP S912XDT384J1MALR Microcontroller

The NXP S912XDT384J1MALR is a robust microcontroller designed to cater to the demanding needs of automotive and industrial applications. This high-performance device is part of NXP's S12XD family, renowned for its exceptional reliability and advanced features that make it an ideal choice for a wide range of embedded systems.

Key Features:

  • Advanced MCU Architecture: The S912XDT384J1MALR is built on the 16-bit S12X core, which operates at a frequency of up to 80 MHz. This core provides enhanced computational capabilities and supports efficient processing of complex algorithms.
  • Memory Capacity: It comes with a substantial memory configuration, including 384 KB of flash memory and 32 KB of RAM, ensuring ample space for application code and data storage.
  • Rich Peripheral Set: The microcontroller includes a variety of peripherals such as multiple serial communication interfaces (SCI, SPI, I2C), 8-channel 10-bit A/D converters, and an integrated CAN 2.0 B module for robust communication in automotive networks.
  • Robust I/O Capabilities: With up to 59 general-purpose I/O pins, the S912XDT384J1MALR offers flexible interfacing options, making it suitable for a broad range of control and input/output tasks.
  • Enhanced Safety Features: The device incorporates features such as a Memory Protection Unit (MPU), a watchdog timer, and a clock monitor, which contribute to system safety and reliability.
  • Low Power Modes: It supports multiple power-saving modes, enabling the design of energy-efficient applications that require minimal power consumption during idle times.

Applications:

The S912XDT384J1MALR is engineered to address the stringent requirements of automotive control systems, such as engine management, transmission control, and body electronics. Additionally, its robust feature set makes it equally suitable for industrial control systems, medical devices, and other applications that demand high reliability and performance.

With its combination of processing power, memory capacity, and versatile peripherals, the NXP S912XDT384J1MALR microcontroller stands out as a top-tier solution for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess