EN
  • EN
  • DE

S32K324NHT1VMMST

Part No S32K324NHT1VMMST
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K324 ARM CORTEX-M7, 160 MHZ, / ARM® Cortex®-M7 Automotive, AEC-Q100, S32K3 Microcontroller IC 32-Bit Dual-Core 160MHz 4MB (4M x 8) FLASH 257-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, S32K3
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Dual-Core
Speed 160MHz
Connectivity CANbus, Ethernet, FlexIO, I²C, I³C, LIN, QSPI, SAI, SPI, UART/USART
Peripherals DMA, I²S, Serial Audio, WDT
Number of I/O 218
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 257-LFBGA
Supplier Device Package 257-LFBGA (14x14)
REACH Status REACH Unaffected
Win Source Part Number 1355894-S32K324NHT1VMMST
Ultra Librarian 3D Model Ultra Librarian S32K324NHT1VMMST CAD Model

Description

The S32K324NHT1VMMST is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the S32K3 family, which is renowned for its robust performance, safety features, and ease of use.

Key Features:

  • Core: The S32K324NHT1VMMST is built around an ARM Cortex-M7 core, which operates at speeds of up to 240 MHz, delivering the computational power necessary for complex tasks and real-time processing.
  • Memory: It comes equipped with a generous memory configuration, including 2 MB of Flash memory and 256 KB of RAM, ensuring ample space for application code and data handling.
  • Connectivity: With multiple communication interfaces such as CAN FD, LIN, and Ethernet, this MCU offers versatile connectivity options for various automotive networking requirements.
  • Advanced Timers: The device features advanced timer modules that support motor control and timing operations, making it an ideal choice for applications requiring precise timing and PWM control.
  • Safety: The S32K324NHT1VMMST is designed with functional safety in mind, meeting the ISO 26262 standard, which is critical for automotive safety-related systems.
  • Temperature Range: It operates within an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

The robust feature set of the S32K324NHT1VMMST makes it suitable for a wide range of applications, including but not limited to:

  • Advanced driver-assistance systems (ADAS)
  • Powertrain systems
  • Body electronics
  • Chassis control
  • Industrial automation systems

Support and Tools:

NXP provides comprehensive support for the S32K324NHT1VMMST, including software development tools, reference designs, and technical documentation to facilitate rapid development and deployment. The MCU is also supported by the S32 Design Studio IDE, which offers a suite of development and debugging tools to streamline the development process.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7169 $65.4338
4+ $26.8447 $107.3788
6+ $26.0058 $156.0348
8+ $25.1669 $201.3352
11+ $24.3280 $267.6080
14+ $21.8113 $305.3582
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
In Stock: 760 pieces Factory Stock: 760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess