EN
  • EN
  • DE

CY54FCT573TDMB

Part No CY54FCT573TDMB
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description Fct Series 8-BIT Driver True Output CDIP20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1192497-CY54FCT573TDMB
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY54FCT573TDMB CAD Model

Description

The CY54FCT573TDMB is a high-performance octal transparent latch manufactured by Cypress Semiconductor Corp. It belongs to the FCT (Fast CMOS Technology) family, known for its speed and low power consumption. This device is specifically designed for applications requiring temporary data storage and high-speed data transfer.

Applications

  • Data Buffering
  • Address Latching in Memory Systems
  • I/O Port Expansion
  • High-Speed Digital Logic
  • Microprocessor Systems

Features

  • High-Speed Operation: Ensures rapid data transfer and processing.
  • Low Power Consumption: Reduces overall system power requirements.
  • TTL-Compatible Inputs: Facilitates easy interfacing with TTL logic circuits.
  • Output Drive Capability: Capable of driving heavily loaded data lines.
  • Octal Configuration: Provides eight independent latches in a single package.
  • Transparent Latch Operation: Allows data to pass through when the latch enable is active.

Benefits

  • Improved System Performance: High-speed operation reduces processing bottlenecks.
  • Reduced Power Consumption: Low power characteristics contribute to energy efficiency.
  • Simplified System Design: TTL-compatible inputs streamline integration with existing systems.
  • Enhanced Data Handling: Efficient data buffering and temporary storage capabilities.
  • Cost-Effective Solution: Integration of multiple latches in a single package lowers component count.

Additional Details

The CY54FCT573TDMB operates with a supply voltage typically around 5V. It features a propagation delay in the nanosecond range, ensuring minimal delay in data transfer. The device is available in various package options suitable for different mounting requirements. The transparent latch configuration allows data to flow through when the latch enable (LE) input is high, and latches the data when LE transitions to low. This functionality is crucial for synchronizing data transfer between different system components. The FCT series from Cypress is known for its reliability and suitability for demanding applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Asahi Kasei Microsystems
Lowest to $1.0429
Rohm Semiconductor
Lowest to $0.0644
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
AVX Corporation
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Hewlett Packard
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess