EN
  • EN
  • DE

RB521CS30L,315

Part No RB521CS30L,315
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 100MA SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 350mV @ 10mA
Current - Reverse Leakage @ Vr 10μA @ 10V
Capacitance @ Vr, F 8pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package DFN1006-2
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 098855-RB521CS30L,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RB521CS30L,315 CAD Model

Description

The NXP RB521CS30L,315 is a highly efficient, low-power Schottky barrier diode, designed to meet the needs of a wide range of electronic applications. This diode is particularly well-suited for fast switching and rectification processes where low forward voltage drop and fast recovery times are essential. Its compact SOD-882 leadless package makes it an ideal choice for space-constrained applications, while providing the robustness required for reliable operation.

Key Features

  • Low Forward Voltage: The RB521CS30L,315 is designed with a low forward voltage drop, typically around 0.37V, which enhances its efficiency in power-sensitive circuits.
  • High Current Capability: With a continuous forward current of 200 mA, this diode can handle a significant amount of current for its size, making it suitable for high-density circuit designs.
  • Fast Switching Speed: The fast switching capability of this Schottky diode ensures minimal losses and is ideal for high-frequency applications.
  • Low Capacitance: The device features low junction capacitance, which is beneficial for high-speed switching and minimizes noise in signal processing circuits.
  • Reverse Voltage: It can withstand a maximum reverse voltage of 30V, providing a good margin for overvoltage protection in most low voltage applications.
  • Leadless Ultra Small Package: The SOD-882 package is not only space-saving but also minimizes inductance and enhances thermal performance.

Applications

The NXP RB521CS30L,315 Schottky barrier diode is versatile and can be used in various applications, including:

  • Power management circuits
  • DC-DC converters
  • Reverse polarity protection
  • Low voltage rectification
  • High-speed switching circuits
  • Signal demodulation

Conclusion

Overall, the NXP RB521CS30L,315 Schottky barrier diode is a reliable and efficient solution for designers looking to optimize their circuit designs for speed and power efficiency. Its low forward voltage drop, high current capability, and fast switching speeds make it a valuable component in a wide array of electronic devices.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3774 $50.9490
285+ $0.3535 $100.7475
440+ $0.3415 $150.2600
630+ $0.3177 $200.1510
820+ $0.3057 $250.6740
1,025+ $0.2938 $301.1450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 457,750 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess