EN
  • EN
  • DE

QN9022/DY

Part No QN9022/DY
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC RF TXRX BLUETOOTH 40VFQFN / IC RF TxRx Only Bluetooth Bluetooth v4.0 2.4GHz 40-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Frequency 2.4GHz
Power - Output 4dBm
Sensitivity -95dBm
Memory Size 128kB Flash
Serial Interfaces I2C, SPI, UART
GPIO 31
Voltage - Supply 2.4V ~ 3.6V
Current - Receiving 9.2mA
Current - Transmitting 8.8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (5x5)
Base Product Number QN9022
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Other Names QN9022/DY-ND,935306013518,568-14097-1,568-14097-2,568-14097-6
Standard Package 3,000
Win Source Part Number 1086865-QN9022/DY
Ultra Librarian 3D Model Ultra Librarian QN9022/DY CAD Model

Description

The QN9022/DY from NXP Semiconductors is a state-of-the-art, ultra-low power Bluetooth Low Energy (BLE) system-on-chip (SoC) designed for a wide range of wireless applications. This compact SoC is ideal for developers looking to create innovative Bluetooth Smart applications in sectors such as wearable electronics, healthcare, sports and fitness, security, and home automation.

Key Features

  • Bluetooth 4.0 Compliant: The QN9022/DY is fully compliant with the Bluetooth 4.0 standard, ensuring seamless connectivity with other Bluetooth devices and enabling developers to create products that can communicate with a vast ecosystem of smartphones, tablets, and computers.
  • Ultra-Low Power Consumption: Designed for devices where power efficiency is critical, the QN9022/DY boasts an advanced power management system, allowing for extended battery life in applications such as wearable technology and other portable devices.
  • Integrated ARM Cortex-M0 Processor: At the heart of the QN9022/DY is a highly efficient 32-bit ARM Cortex-M0 processor, enabling robust performance for complex computing tasks while maintaining low energy consumption.
  • On-Chip Memory: The SoC includes integrated memory for program and data storage, facilitating compact designs without the need for additional external memory components.
  • Flexible General-Purpose I/O: A variety of general-purpose input/output (GPIO) pins are provided, giving designers the flexibility to connect a wide range of peripherals and sensors to meet the needs of their specific application.
  • RF Performance: The QN9022/DY delivers excellent RF performance, ensuring reliable wireless communication even in challenging environments.

Applications

The versatile nature of the QN9022/DY makes it suitable for a plethora of applications. Its low power consumption and Bluetooth Smart technology make it an excellent choice for:

  • Wearable devices such as fitness trackers and smartwatches
  • Healthcare devices like heart rate monitors and wireless thermometers
  • Smart home automation including lighting control and energy management
  • Security systems such as wireless sensors and smart locks
  • Sports and fitness equipment with connectivity features

With its combination of low power usage, high-performance computing, and wireless connectivity, the QN9022/DY from NXP is an ideal SoC for innovators and developers looking to push the boundaries of what's possible with Bluetooth Low Energy technology.

You May Also Be Interested in

Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess