EN
  • EN
  • DE

PZU9.1BA

Part No PZU9.1BA
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241162-PZU9.1BA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU9.1BA CAD Model

Description

The PZU9.1BA is a high-performance Zener diode crafted by the renowned semiconductor manufacturer NXP. This Zener diode is designed to provide a precise voltage reference and excellent stabilization features, making it an ideal choice for an array of electronic applications where voltage regulation is critical.

Key Features

  • Nominal Zener Voltage: 9.1V, providing a stable reference voltage for various circuits.
  • Power Dissipation: Capable of withstanding up to 500mW, ensuring reliable performance under different load conditions.
  • Package Type: Available in a small, surface-mount SOD-323 package, which is suitable for high-density circuit boards.
  • Low Leakage Current: Minimizes power loss and enhances efficiency, making it suitable for low-power applications.
  • High Surge Current Capability: Offers protection against voltage spikes and transient events, safeguarding sensitive electronic components.
  • Wide Operating Temperature Range: Functional from -55°C to +150°C, ensuring stability across various environmental conditions.

Applications

The PZU9.1BA Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage and transient voltage protection circuits
  • Power management in consumer electronics
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

NXP is known for its commitment to quality, and the PZU9.1BA is no exception. It is manufactured to meet the highest industry standards for performance and reliability. Each diode is rigorously tested to ensure it meets NXP's stringent requirements, providing designers and engineers with the confidence to integrate this component into their critical designs.

Environmental Compliance

The PZU9.1BA is designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances like lead, mercury, and cadmium. This compliance ensures that the product is suitable for use in a wide range of markets, including those that prioritize green initiatives.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6687 $60.1830
215+ $0.5486 $117.9490
330+ $0.5313 $175.3290
450+ $0.5140 $231.3000
585+ $0.4978 $291.2130
780+ $0.4458 $347.7240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess