Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953721-CM8068403362607
Series *
Ultra Librarian 3D Model Ultra Librarian CM8068403362607 CAD Model

Description

The CM8068403362607 is an Intel Xeon Bronze series processor designed for entry-level server solutions. It's part of the Cascade Lake family, offering essential performance and features for small businesses and cloud service providers.

Applications:

  • Small Business Servers: Suitable for basic server workloads such as file sharing, print serving, and email hosting.
  • Web Hosting: Can be used in web servers for hosting small to medium-sized websites.
  • Entry-Level Cloud Services: Appropriate for cloud-based services with moderate performance requirements.
  • Storage Servers: Well-suited for storage solutions requiring reliable data access.
  • Dedicated Servers: Can be used for dedicated server hosting with limited resource demands.

Features:

  • Cascade Lake Architecture: Based on Intel's Cascade Lake microarchitecture, providing incremental improvements over previous generations.
  • Multiple Cores and Threads: Features multiple cores and threads for handling concurrent tasks. The specific core and thread count varies depending on the exact model within the CM8068403362607 series.
  • Intel Turbo Boost Technology: Dynamically increases the processor's frequency under load, providing a performance boost when needed.
  • DDR4 Memory Support: Supports DDR4 memory for improved memory bandwidth and performance.
  • Integrated PCI Express Controller: Offers PCI Express lanes for connecting peripherals and expansion cards.
  • Intel Virtualization Technology (VT-x): Enables hardware-assisted virtualization for improved virtual machine performance.

Benefits:

  • Cost-Effective Solution: Provides a balance of performance and features at an affordable price point.
  • Reliable Performance: Designed for server environments, ensuring high reliability and uptime.
  • Improved Energy Efficiency: Offers better power efficiency compared to older server processors.
  • Scalability: Supports scalable server configurations, allowing businesses to expand their computing resources as needed.
  • Essential Security Features: Includes security features to protect against common threats.

Additional Details:

The CM8068403362607 series typically supports DDR4 memory and requires a server-class motherboard with an LGA 3647 socket. The specific clock speed, core count, and thermal design power (TDP) vary depending on the exact model within the series. It is crucial to consult the Intel product specifications for the precise details of a particular model within this family. These processors include features like Intel Deep Learning Boost (Intel DL Boost) which accelerates AI inference.

You May Also Be Interested in

IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Pulse
Need more? Email Us
ECAD model for P1013T

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention