EN
  • EN
  • DE

PZM36NB

Part No PZM36NB
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 36V 300MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 36V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 60 Ohm
Current - Reverse Leakage @ Vr 70nA @ 27V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 042263-PZM36NB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM36NB CAD Model

Description

The PZM36NB is a robust semiconductor device from NXP Semiconductors, renowned for their innovative and high-quality electronic components. This product is a Zener diode, designed to provide precise voltage regulation and protection for a variety of electronic circuits. With its compact SOT346 (SC-59) package, the PZM36NB is an excellent choice for space-constrained applications.

Key Features

  • Zener Voltage: The PZM36NB offers a nominal Zener voltage of 36V, making it suitable for stabilizing voltage in a broad range of circuits.
  • Power Dissipation: This device has a total power dissipation of 300mW, which allows it to handle moderate levels of power while maintaining its Zener voltage regulation.
  • High Stability: It features excellent stability and low dynamic impedance, ensuring reliable performance under varying conditions.
  • Package: The small SOT346 (SC-59) package is designed for optimized board space efficiency, perfect for high-density circuit designs.

Applications

The PZM36NB is versatile and can be used in a multitude of applications. It is commonly found in:

  • Consumer electronics for voltage regulation and protection.
  • Telecommunication devices where stable voltage is crucial.
  • Industrial equipment that requires consistent voltage levels.
  • Power management solutions for integrated circuits.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PZM36NB Zener diode is manufactured with stringent quality control processes, ensuring that it meets the rigorous standards required for industrial and consumer applications. Its reliability is further enhanced by its capability to withstand significant temperature variations, making it suitable for use in challenging environmental conditions.

Environmental Compliance

The PZM36NB is also environmentally friendly, complying with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This compliance reflects NXP's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess