EN
  • EN
  • DE

PZM24NB1,115

Part No PZM24NB1,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 300MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 70nA @ 19V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 109224-PZM24NB1,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM24NB1,115 CAD Model

Description

Introducing the PZM24NB1,115 Zener Diode from NXP

The PZM24NB1,115 is a high-performance Zener diode crafted by NXP Semiconductors, a leader in the semiconductor industry. This small but powerful component is designed to provide a reliable voltage reference and is an essential part of many electronic circuits. The PZM24NB1,115 is particularly suitable for voltage regulation applications, offering stability and precision in a variety of contexts.

Key Features and Benefits

  • Voltage Regulation: With a nominal Zener voltage of 24V, the PZM24NB1,115 is perfect for setting a fixed voltage level in electronic circuits, ensuring consistent operation despite fluctuations in the supply voltage.
  • Power Dissipation: This Zener diode can dissipate up to 300mW of power, making it suitable for moderate power applications while maintaining a small footprint.
  • Compact Package: The PZM24NB1,115 comes in a SOT346 (SC-59) package, which is known for its small size. This makes it ideal for space-constrained applications.
  • Tolerance: It features a standard tolerance of approximately 5%, which allows for precise voltage regulation in a range of electronic devices.
  • Temperature Stability: The diode's performance is stable over a wide temperature range, ensuring reliable operation in varying environmental conditions.
  • RoHS Compliant: In line with modern environmental standards, the PZM24NB1,115 is RoHS compliant, minimizing the use of hazardous substances in its construction.

Applications

The versatility of the PZM24NB1,115 Zener diode makes it an ideal choice for a diverse array of applications, including:

  • Consumer electronics
  • Power management systems
  • Overvoltage protection circuits
  • Industrial control systems
  • Telecommunication devices

Whether you're designing a sophisticated industrial control system or a simple power supply, the PZM24NB1,115 offers the performance and reliability you need. With its precise voltage regulation and compact form factor, this Zener diode from NXP is a must-have for any electronic component inventory.

Choose the PZM24NB1,115 for your next project and experience the quality and reliability that NXP Semiconductors brings to the table.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess