EN
  • EN
  • DE

PXLS60322AESR2

Part No PXLS60322AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description XTRINSIC 2 AXIS MED/MED XY ACCEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tape & Reel
Product Status Active
Base Product Number PXLS60322
Standard Package 1 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 740884-PXLS60322AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS60322AESR2 CAD Model

Description

The PXLS60322AESR2 is a state-of-the-art semiconductor device from NXP, a leader in secure connectivity solutions for embedded applications. This product is designed to meet the needs of advanced electronics, providing a robust and efficient solution for today's high-performance applications.

Key Features

  • High Integration: The PXLS60322AESR2 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Power Efficiency: With its advanced power management features, this product ensures optimal power consumption, making it ideal for battery-powered devices.
  • Reliability: NXP's commitment to quality means that the PXLS60322AESR2 is built to last, ensuring reliable performance even under challenging conditions.
  • Connectivity: This product supports various communication protocols, enabling seamless integration with a wide range of peripherals and networks.
  • Security: Security is a top priority for NXP, and the PXLS60322AESR2 includes features to protect against unauthorized access and ensure data integrity.

Applications

The PXLS60322AESR2 is versatile and can be used in multiple applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) products
  • Consumer electronics

Technical Specifications

Parameter Value
Package Custom
Temperature Range Specified by the manufacturer
Supply Voltage Defined by the datasheet
Communication Interfaces Multiple protocols supported

In conclusion, the PXLS60322AESR2 by NXP is a powerful and flexible solution for a wide array of electronic applications. Its combination of integration, efficiency, reliability, connectivity, and security makes it an excellent choice for designers seeking to create sophisticated and dependable systems.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $3.7539
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2403
TE Connectivity
ACCELEROMETER 50G IEPE TO5-3
Need more? Email Us
STMicroelectronics
ACCEL 2-6G I2C/SPI 28QFPN
Lowest to $20.4910
Analog Devices Inc.
IC ACCELEROMETER 16SOIC
Lowest to $49.8057

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.1189 $100.1189
2+ $96.9900 $193.9800
3+ $93.8611 $281.5833
4+ $90.7322 $362.9288
5+ $81.3467 $406.7335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess