EN
  • EN
  • DE

MPR084EJR2

Part No MPR084EJR2
Manufacturer Freescale Semiconductor - NXP
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description CONSUMER CIRCUIT, PDSO16  /  Capacitive Touch Buttons, Slider, Wheel 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Freescale Semiconductor
Package Bulk
Product Status Obsolete
Type Buttons, Slider, Wheel
Proximity Detection Yes
Number of Inputs 8
Interface I2C
Voltage - Supply 1.8V ~ 3.6V
Current - Supply 1.62mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
ECCN EAR99
HTSUS 8542.31.0001
Other Names FREFREMPR084EJR2,2156-MPR084EJR2,2156-MPR084EJR2-FRTR-ND
Standard Package 2,500
Win Source Part Number 1032393-MPR084EJR2
Ultra Librarian 3D Model Ultra Librarian MPR084EJR2 CAD Model

Description

The MPR084EJR2 is a capacitive touch sensor controller manufactured by NXP Semiconductors (formerly Freescale). It is designed for implementing touch-sensitive user interfaces in various applications, such as mobile devices, consumer electronics, and industrial control panels.

Applications:

  • Mobile phones and tablets: Touchscreen buttons and sliders.
  • Consumer electronics: Remote controls, appliance control panels, and gaming devices.
  • Industrial control panels: Human-machine interfaces (HMIs) for industrial equipment.
  • Lighting control: Touch-sensitive light switches and dimmers.
  • Medical devices: Touch-based user interfaces for medical equipment.

Features:

  • 8 capacitive touch sensor inputs: Supports up to 8 independent touch buttons.
  • Auto-calibration: Automatically adjusts sensitivity for optimal performance.
  • Proximity detection: Detects the presence of a finger near the sensor.
  • Interrupt output: Signals when a touch event occurs.
  • I2C interface: Communicates with a microcontroller using the I2C protocol.
  • Low power consumption: Suitable for battery-powered applications.

Benefits:

  • Easy integration: Simplifies the design of touch-based user interfaces.
  • Reliable performance: Provides accurate and consistent touch detection.
  • Flexible configuration: Customizable sensitivity and debounce settings.
  • Reduced component count: Integrates multiple functions into a single chip.
  • Improved user experience: Enables intuitive and responsive touch control.

Additional Details:

The MPR084EJR2 utilizes advanced capacitive sensing technology to detect touch events. The device incorporates sophisticated algorithms to filter out noise and prevent false triggers. The I2C interface allows for easy configuration and control of the sensor. The device also features an interrupt output that can be used to wake up a microcontroller from a low-power sleep mode when a touch event occurs. This part is commonly used where space is constrained and a reliable touch interface is required.

You May Also Be Interested in

Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess