EN
  • EN
  • DE

BR24LC01AFV-WE2

Part No BR24LC01AFV-WE2
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819668-BR24LC01AFV-WE2
Ultra Librarian 3D Model Ultra Librarian BR24LC01AFV-WE2 CAD Model

Description

The BR24LC01AFV-WE2 is a 1Kbit (128 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It's designed for non-volatile data storage using a 2-wire (I2C) serial interface. This EEPROM is commonly used to store small configuration settings, calibration data, or other persistent information in embedded systems.

Applications:

  • Consumer Electronics
  • Appliance Control Systems
  • Remote Controls
  • Small Embedded Systems
  • Data Logging

Features:

  • 1Kbit (128 x 8) EEPROM
  • 2-Wire Serial Interface (I2C)
  • Low Voltage Operation (Typically 2.5V to 5.5V)
  • Low Power Consumption
  • Write Protect Feature
  • Self-Timed Write Cycle
  • High Reliability and Endurance
  • Small Package (VSSOP8)

Benefits:

  • Non-Volatile Memory: Data is retained even without power.
  • Simple Interface: I2C allows for easy connection to microcontrollers.
  • Low Power: Suitable for battery-powered applications.
  • Data Protection: Prevents accidental data modification.
  • Small Footprint: Ideal for space-constrained designs.

Technical Specifications:

  • Memory Size: 1Kbit (128 Bytes)
  • Interface: I2C (2-Wire Serial)
  • Operating Voltage: 2.5V to 5.5V (Consult datasheet for exact range)
  • Operating Temperature: -40°C to +85°C (Consult datasheet for exact range)
  • Write Cycle Time: 5ms (Typical)
  • Package: VSSOP8

The BR24LC01AFV-WE2 is a reliable and cost-effective solution for small non-volatile data storage. Proper I2C pull-up resistors are necessary for correct communication. Refer to the Rohm Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess