EN
  • EN
  • DE

PVF62NN151CMK40

Part No PVF62NN151CMK40
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 364LFBGA / ARM® Cortex®-A5/M4 Vybrid, VF6xx Microcontroller IC 32-Bit Dual-Core 400MHz ROMless 364-LFBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Vybrid, VF6xx
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A5/M4
Core Size 32-Bit Dual-Core
Speed 400MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SCI, SD, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, WDT
Program Memory Type ROMless
RAM Size 1.5MB
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12bit SAR; D/A 12bit
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 364-LFBGA
Supplier Device Package 364-LFBGA (17x17)
Base Product Number PVF62
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346552-PVF62NN151CMK40
Ultra Librarian 3D Model Ultra Librarian PVF62NN151CMK40 CAD Model

Description

Product Overview: NXP's PVF62NN151CMK40

The PVF62NN151CMK40 is a state-of-the-art microcontroller product from NXP Semiconductors, a leader in the field of smart and secure connectivity at the edge of the Internet of Things (IoT). This microcontroller is designed to provide a robust and versatile solution for a wide range of applications, including automotive, industrial control, and consumer electronics.

At the heart of the PVF62NN151CMK40 is a powerful ARM Cortex-M4 core, which offers high-efficiency signal processing capabilities and a floating-point unit for complex computations. This core is capable of running at a high clock speed, providing the computational power necessary to handle demanding applications. Moreover, the microcontroller is equipped with a Memory Protection Unit (MPU) that enhances the security of the system by preventing unauthorized access to memory regions.

The PVF62NN151CMK40 boasts a rich set of integrated features that make it an ideal choice for developers looking to reduce system complexity and cost. These features include a variety of communication interfaces such as CAN, SPI, I2C, and UART, which facilitate easy integration with other components and peripherals. Additionally, the microcontroller offers multiple timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), providing developers with the flexibility to handle various I/O requirements.

With its advanced security features, the PVF62NN151CMK40 ensures the protection of data and intellectual property. It includes hardware-accelerated encryption and decryption engines that support a range of cryptographic algorithms, as well as a True Random Number Generator (TRNG) for generating secure keys.

The microcontroller's low-power design allows for energy-efficient operation, which is critical for battery-powered and energy-sensitive applications. It supports multiple power modes, enabling devices to conserve power when not in full operation.

In summary, the NXP PVF62NN151CMK40 microcontroller is a highly capable and secure solution that offers a rich feature set, high performance, and low power consumption. Its integration of multiple communication options and security features makes it an excellent choice for designers and engineers seeking a reliable and efficient platform for their next-generation products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess