EN
  • EN
  • DE

PTVS16VS1UR

Part No PTVS16VS1UR
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description 400 W Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240728-PTVS16VS1UR
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTVS16VS1UR CAD Model

Description

Introducing the PTVS16VS1UR Transient Voltage Suppressor from NXP

The PTVS16VS1UR from NXP Semiconductors is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronics from voltage spikes and surges. This robust component is a must-have for any circuit exposed to potentially damaging transient voltage events, such as lightning strikes, electrostatic discharge (ESD), and switching noises.

Key Features

  • High Surge Capability: The PTVS16VS1UR is capable of handling surge currents up to 600W (10/1000µs), providing excellent protection against high-energy transients.
  • Low Clamping Voltage: With a low clamping voltage, this TVS diode ensures that the protected components will not be exposed to stress voltages above their maximum ratings.
  • Fast Response Time: The device reacts almost instantaneously (<1ns) to transient events, offering immediate protection to downstream electronics.
  • Unidirectional Protection: Designed for unidirectional transient voltage suppression, the PTVS16VS1UR is optimized for DC applications where the polarity of the transient is known.
  • Compact Package: Housed in an SOD-123W surface-mount package, this TVS diode is suitable for high-density PCB designs, saving valuable board space.

Applications

The PTVS16VS1UR is ideal for a wide range of applications where transient voltage protection is critical. Some of these applications include:

  • Automotive electronics
  • Power supply units
  • Telecommunication systems
  • Industrial control panels
  • Consumer electronics

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The PTVS16VS1UR is no exception, as it is built to meet rigorous standards, ensuring long-term performance and stability in challenging environments. Whether it's for automotive safety systems or critical industrial controls, this TVS diode will provide the protection your circuit needs to operate reliably and safely.

With its combination of high surge capability, low clamping voltage, and fast response time, the PTVS16VS1UR from NXP is an excellent choice for engineers looking to enhance the durability and resilience of their electronic designs.

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess