Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 4Gbps Deserializer 1 Input 1 Output 64-QFN (9x9)
Manufacturer CEL
Series Automotive, AEC-Q100, THine®
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name THCV236
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899555-THCV236-Q
Ultra Librarian 3D Model Ultra Librarian THCV236-Q CAD Model

Description

The CEL 899555-THCV236-Q is an integrated circuit designed for use in automotive applications. It is an AEC-Q100 compliant product and belongs to the THine series.

  • Manufacturer: CEL
  • Product Code: 899555-THCV236-Q
  • Application: Automotive
  • Standard: AEC-Q100
  • Series: THine
  • Type: 4Gbps deserializer
  • Input: One
  • Output: One
  • Package: 64-QFN (9x9)
  • Mounting Type: Surface mount
  • Operating Temperature: -40°C to 105°C (TA)
  • Supply and Demand Status: Balanced
  • Quantity per Package: 260
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • HTSUS: 8542.31.0001

You May Also Be Interested in

Maxim Integrated
LVDS Deserializer 1785Mbps Automotive 48-Pin TSSOP / IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
ECAD model for MAX9210EUM+D
Texas Instruments
IC SERIALIZER 10BIT 49FBGA / LVDS Serializer 660Mbps 0.29V 49-Pin NFBGA Tray
Need more? Email Us
ECAD model for SCAN921023SLC/NOPB
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 56-TSSOP
Lowest to $7.0425
ECAD model for FIN3385MTDX
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 48-TSSOP
Lowest to $1.3248
ECAD model for FIN1217MTDX
Texas Instruments
POWER MANAGEMENT / 1.5Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $43.9850
ECAD model for DS90UH941ASRTDRQ1
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIALIZER 32MLP
Lowest to $0.8680
ECAD model for FIN12ACMLX
Fairchild/ON Semiconductor
IC SER DES 24BIT ULP 42-BGA
Lowest to $2.2661
ECAD model for FIN324CGFX
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 42-BGA
Lowest to $2.5756
ECAD model for FIN24ACGFX
Texas Instruments
IC 8CH DGTL-IN SERIALZR 28HTSSOP / LVDS Serializer 1Mbps 28-Pin HTSSOP EP T/R
Lowest to $8.1584
ECAD model for SN65HVS882PWPR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention