Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Quectel
Package Box
Product Status Obsolete
RF Family/Standard Cellular, Navigation
Protocol BeiDou, CDMA, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, GPRS, LTE, UMTS, WCDMA
Frequency 900MHz, 1.8GHz
Data Rate 150Mbps
Power - Output 33dBm
Sensitivity -112dBm
Serial Interfaces ADC, SDIO, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3.3V ~ 4.3V
Current - Receiving 20mA
Current - Transmitting 20mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number EC20
MSL Level Not Applicable
ECCN OBSOLETE
Other Names 2958-EC20EATEA-256-STD
Standard Package 1
Win Source Part Number 1019867-EC20EATEA-256-STD
Ultra Librarian 3D Model Ultra Librarian EC20EATEA-256-STD CAD Model

Description

The EC20EATEA-256-STD is an RF transceiver module that operates on a frequency range of 900MHz, 1.8GHz and manufactured by Quectel.

  • Package: Module
  • Power Output: 33dBm
  • Component Status: Active
  • Temperature Range: -40°C to 85°C
  • Data Rate: 150Mbps
  • Sensitivity: -112dBm
  • ECCN: OBSOLETE
  • MSL Level: No MSL
  • Current Receiving: 20mA
  • Current Transmitting: 20mA

You May Also Be Interested in

Quectel
RF TXRX MOD CEL/NAV CARD
Need more? Email Us
ECAD model for EC25EFA-MINIPCIE
Hangzhou Zhongke Microelectronics Co., Ltd.
2.5m UART -148dBm 2.7V~3.6V SMD,10.1x9.7mm RF Receivers RoHS
Lowest to $3.5573
ECAD model for ATGM336H-5N71
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $19.9399
ECAD model for LC86GAAMD
STMicroelectronics
LO POW WIFI 6 BLUETOOTH LE COMBO
Need more? Email Us
ECAD model for ST67W611M1A6UTR
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $27.3497
ECAD model for BM83SM1-00AB
RAKwireless Technology
15km UART SMD,12x12mm RF Transceiver Modules and Modems RoHS
Lowest to $14.9914
ECAD model for RAK3172-SIP-9-SM-NI
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $20.4482
ECAD model for RNBD451PE-I110
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
ECAD model for MGM12P22F1024GE-V2
Simcom
RF Transceiver Modules and Modems RoHS
Lowest to $18.2144
ECAD model for A7672E-FASE

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.6134 $100.6134
2+ $97.4691 $194.9382
3+ $94.3251 $282.9753
4+ $91.1809 $364.7236
5+ $81.7482 $408.7410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 45 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention