EN
  • EN
  • DE

SM30T6.8CAY

Part No SM30T6.8CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.2VC SMC  /  9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, SM30TY, TRANSIL™
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.45V
Voltage - Clamping (Max) @ Ipp 9.2V
Current - Peak Pulse (10/1000µs) 327A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC (DO-214AB)
Base Product Number SM30T6.8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-15404-1,497-15404-2,497-15404-6
Standard Package 2,500
Win Source Part Number 1230207-SM30T6.8CAY
Ultra Librarian 3D Model Ultra Librarian SM30T6.8CAY CAD Model

Description

Product Overview: SM30T6.8CAY - STMicroelectronics

The SM30T6.8CAY is a robust and versatile Transil™ transient voltage suppressor (TVS) diode from STMicroelectronics, designed to protect sensitive electronics from voltage spikes and surges. This device is a part of the SM30TY series, which is engineered to safeguard circuits against the damaging effects of transient voltage events such as electrostatic discharges (ESD), electrical fast transients (EFT), and secondary effects of lightning.

Key Features

  • Stand-off Voltage: The SM30T6.8CAY has a stand-off voltage of 6.8V, making it suitable for protecting circuits with operating voltages around this level.
  • Peak Pulse Power: It offers a high peak pulse power dissipation of 3000W (10/1000μs), ensuring robust protection for your electronic components during surge events.
  • Low Clamping Voltage: With its fast response time, it clamps the overvoltage to a safe level, minimizing the risk of damage to the protected component.
  • Package: Housed in an SMB (DO-214AA) package, the SM30T6.8CAY is compact and suitable for high-density circuit board designs.
  • Temperature Range: It operates within a wide temperature range from -55°C to +150°C, guaranteeing stability and performance under various environmental conditions.

Applications

The SM30T6.8CAY is ideal for a broad range of applications where transient voltage protection is critical. Some common applications include:

  • Power supply lines
  • Automotive systems
  • Industrial electronics
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The SM30T6.8CAY is produced with the highest manufacturing standards, ensuring that it meets the stringent requirements of various industries. It is also RoHS compliant and adheres to international safety standards.

Conclusion

Whether you are designing for industrial, automotive, or consumer electronics, the SM30T6.8CAY from STMicroelectronics offers a reliable solution for protecting your circuits from transient voltages. Its combination of high surge capability, fast response, and compact form factor makes it an excellent choice for safeguarding sensitive electronic components against voltage transients.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5570 $51.1400
48+ $2.0981 $100.7088
74+ $2.0325 $150.4050
102+ $1.9670 $200.6340
132+ $1.9014 $250.9848
176+ $1.7047 $300.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess