EN
  • EN
  • DE

PTN36001HXZ

Part No PTN36001HXZ
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 12X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Type Buffer, ReDriver
Applications USB 3.0
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-XFQFN
Supplier Device Package 12-X2QFN (1.25x2.10)
Manufacturer Pack Quantity 6,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801708-PTN36001HXZ
Ultra Librarian 3D Model Ultra Librarian PTN36001HXZ CAD Model

Description

NXP PTN36001HXZ High-Speed USB Switch

The NXP PTN36001HXZ is a state-of-the-art high-speed USB 2.0 switch designed for a variety of applications that require switching between USB high-speed and full-speed signals. This compact and efficient solution is ideal for mobile and consumer applications, offering seamless functionality and integration in devices such as smartphones, tablets, notebooks, and desktop computers.

The PTN36001HXZ supports a data rate of up to 480 Mbps in high-speed mode, ensuring rapid data transfer and efficient operation. In addition, it is backward compatible with full-speed (12 Mbps) and low-speed (1.5 Mbps) data rates, providing versatility and support for a wide range of USB devices.

One of the key features of the PTN36001HXZ is its low on-resistance (Ron), which minimizes signal attenuation and preserves signal integrity, resulting in high-performance data transmission. The device also boasts low power consumption, which is crucial for battery-powered devices, helping to extend battery life and reduce the overall power footprint of the system.

The PTN36001HXZ is equipped with built-in ESD protection, safeguarding the device from electrostatic discharges and ensuring long-term reliability and durability. This feature is particularly important in today's portable electronics, where devices are frequently connected and disconnected from various USB peripherals.

NXP's PTN36001HXZ comes in a compact HVQFN14 package, which is not only space-saving but also offers excellent thermal performance. The small form factor of the package allows for integration into space-constrained designs without sacrificing functionality or performance.

Integration of the PTN36001HXZ into a system is straightforward, thanks to its simple control interface that can be easily managed by the host processor. The device also includes an automatic switching feature, which can detect and switch between high-speed and full-speed signals without the need for external control, simplifying the design and reducing the number of required components.

In summary, the NXP PTN36001HXZ is a versatile and reliable USB switch that provides high-speed data transfer capabilities, low power consumption, ESD protection, and a compact footprint, making it an excellent choice for designers looking to enhance the USB connectivity of their products.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3488 $53.9520
95+ $1.1067 $105.1365
140+ $1.0721 $150.0940
195+ $1.0375 $202.3125
250+ $1.0029 $250.7250
335+ $0.8992 $301.2320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess