Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240683-PTN3361BBS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PTN3361BBS CAD Model

Description

Product Overview: PTN3361BBS

The PTN3361BBS is a high-performance, low-power HDMI level shifter manufactured by NXP Semiconductors. Designed to bridge the gap between low-voltage digital video signals and high-definition multimedia interfaces, this compact device is an essential component for a wide range of applications in the consumer electronics sector. The PTN3361BBS ensures seamless communication between devices operating at different voltage levels, thereby facilitating the transfer of high-quality digital video and audio content.

Key Features

  • Compatibility: Supports HDMI 1.4 specifications, making it suitable for a variety of HDMI-enabled devices such as TVs, monitors, laptops, and gaming consoles.
  • High Performance: Capable of handling data rates up to 3.4 Gbps, it can effortlessly manage high-resolution video up to 1080p and 3D video formats.
  • Low Power Consumption: Designed with power efficiency in mind, the PTN3361BBS minimizes energy usage, making it ideal for battery-operated devices.
  • Advanced ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuits safeguard the device against sudden voltage spikes, enhancing its durability and reliability.
  • Compact Design: The small footprint of the PTN3361BBS allows for easy integration into space-constrained applications without compromising performance.

Applications

The versatility of the PTN3361BBS allows it to be used in a variety of devices and systems. It's particularly well-suited for:

  • Consumer electronics such as HDTVs, Blu-ray players, and home theater systems
  • Mobile and portable devices including smartphones, tablets, and laptops
  • Digital signage and professional AV systems
  • Gaming consoles and VR headsets

Technical Specifications

The PTN3361BBS operates over a wide temperature range and is available in a small HVQFN32 package. It requires a minimal number of external components, simplifying the design and reducing the overall bill of materials for system designers. Its technical specifications ensure that it meets the stringent requirements for high-speed digital video transmission while maintaining signal integrity.

With its robust design and comprehensive feature set, the PTN3361BBS from NXP is a top choice for designers looking to implement HDMI interfaces in their products.

You May Also Be Interested in

M/A-Com Technology Solutions
SMPTE Coaxial Cable Interface
Need more? Email Us
ECAD model for M21215G-16
Rohm Semiconductor
2 for input 1 output switch with Termination sense correspondence (Sync with HPD_SINK)
Need more? Email Us
ECAD model for BU16024KV
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.1732
ECAD model for BA7046
ON Semiconductor
IMAGE SENSOR MONO CMOS / Video Processor IC SMPTE 81-VFBGA (6.5x6.5) Package
Need more? Email Us
ECAD model for AP0101AT2L00XPGA0-TR
Texas Instruments
2.5 Gbps 2-TO-1 DVI/HDMI SWITCH
Lowest to $2.2338
ECAD model for TMDS251
Texas Instruments
3-Gbps HD/SD SDI Reclocker with 4:1 Input Mux and FR4 EQs
Need more? Email Us
ECAD model for LMH0356SQ-40
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.3091
ECAD model for BA7046F
Rohm Semiconductor
Video signal switcher
Lowest to $0.5653
ECAD model for BA7613F
NXP / Nexperia
DisplayPort 2 : 1 multiplexer
Lowest to $2.9249
ECAD model for CBTL04DP211BS

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0753 $51.8825
59+ $1.7028 $100.4652
91+ $1.6496 $150.1136
126+ $1.5964 $201.1464
163+ $1.5432 $251.5416
217+ $1.3836 $300.2412
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 972 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention