EN
  • EN
  • DE

PTN3360DBS,518

Part No PTN3360DBS,518
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC DVI/HDMI LVL SHIFTER 48HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications DisplayPort to HDMI, DVI Adapters
Supply Voltage - Operating 2.85 V to 3.6 V
Case / Package 48-HVQFN (7x7)
Mounting Surface Mount
Win Source Part Number 004467-PTN3360DBS,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN3360DBS,518 CAD Model

Description

Introducing the PTN3360DBS,518 from NXP Semiconductors

The PTN3360DBS,518 is a highly versatile HDMI to VGA adapter IC that bridges the gap between legacy video infrastructure and modern digital interfaces. Manufactured by NXP Semiconductors, a leader in the electronics industry, this integrated circuit is designed to provide a seamless and high-quality conversion from HDMI signals to VGA outputs. It is an ideal solution for enabling devices with HDMI outputs to connect to displays that only support VGA inputs.

Key Features

  • High-Quality Video Conversion: The PTN3360DBS,518 supports a wide range of video resolutions, ensuring that the highest quality video is maintained during the conversion process from digital to analog format.
  • Plug and Play: This device requires no software or drivers, making it a true plug-and-play solution for quick and easy setup.
  • EDID Support: The integrated Extended Display Identification Data (EDID) feature allows for automatic configuration of the connected display, ensuring optimal compatibility and performance.
  • Low Power Consumption: Designed for efficiency, the PTN3360DBS,518 consumes minimal power, which is especially beneficial for battery-powered devices.
  • Compact Design: The small form factor of the chip makes it an ideal choice for space-constrained applications.

Applications

The PTN3360DBS,518 is suited for a wide array of applications, including:

  • Laptop and desktop computers that require a connection to VGA projectors or monitors
  • Consumer electronics that need to interface with older display technologies
  • Industrial and commercial systems that utilize VGA displays for monitoring and control interfaces

Technical Specifications

The PTN3360DBS,518 operates over a standard HDMI 1.4 interface and is capable of handling VGA output with a 165 MHz pixel clock rate, which is sufficient for resolutions up to 1080p or WUXGA (1920x1200). The device comes in a compact HVQFN32 package and is specified over a temperature range of -40°C to +85°C, making it robust for various environmental conditions.

With its ease of use, comprehensive feature set, and reliable performance, the PTN3360DBS,518 from NXP is the go-to solution for bridging modern digital devices with traditional VGA displays.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess