EN
  • EN
  • DE

PTN3360BBS,518

Part No PTN3360BBS,518
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 48HVQFN / Set-Top Boxes, Video Players Interface 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications Set-Top Boxes, Video Players
Interface 3-Wire Serial
Voltage - Supply 3V ~ 3.6V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Mounting Type Surface Mount
Base Product Number PTN33
Standard Package 4,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 283989-PTN3360BBS,518
Ultra Librarian 3D Model Ultra Librarian PTN3360BBS,518 CAD Model

Description

PTN3360BBS,518 - NXP DisplayPort to LVDS Bridge

The PTN3360BBS,518 from NXP Semiconductors is a high-performance DisplayPort to LVDS bridge device designed to connect a DisplayPort source to an LVDS display panel. It serves as a critical component in the realm of digital display technology, providing a seamless interface between modern DisplayPort-enabled video sources and traditional LVDS-based displays commonly found in laptops, monitors, and industrial display systems.

Key Features

  • DisplayPort 1.1a Compliant: The device supports a 1 or 2 lane DisplayPort input which is fully compliant with the DisplayPort 1.1a specification, ensuring compatibility with a wide range of DisplayPort sources.
  • LVDS Output: It converts the DisplayPort signal to LVDS, supporting single-link LVDS for 18-bit (6-bit per channel) and 24-bit (8-bit per channel) color depths, providing flexibility for various display requirements.
  • EDID Support: The PTN3360BBS,518 includes an integrated EDID buffer, which simplifies the implementation of EDID management and reduces the need for additional components.
  • Color Depth and Resolution: It supports a wide range of resolutions and color depths, ensuring that high-quality video can be delivered to the display without compromise.
  • Power Management: The device features advanced power management capabilities, including a low-standby current, making it suitable for battery-powered applications where power efficiency is critical.
  • Package: Housed in a compact HVQFN56 package, the PTN3360BBS,518 is designed for space-constrained applications.

Applications

The versatility of the PTN3360BBS,518 makes it an ideal solution for a range of applications, including notebook PCs, computer monitors, docking stations, video conferencing systems, and other AV products that require a bridge from DisplayPort to LVDS. Its ability to deliver high-resolution video with low power consumption also makes it suitable for portable and battery-operated devices.

Conclusion

Overall, the PTN3360BBS,518 from NXP provides a robust and reliable solution for bridging DisplayPort to LVDS interfaces. Its compliance with DisplayPort standards, integrated EDID buffer, and advanced power management features make it a smart choice for manufacturers looking to create high-performance display systems with legacy LVDS panels.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8131 $62.4393
7+ $17.0778 $119.5446
11+ $16.5442 $181.9862
15+ $16.0106 $240.1590
19+ $15.4770 $294.0630
25+ $13.8762 $346.9050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess